TE Connectivity RF Connectors 5-1634540-1

Description
Body Features Body Material : Zinc Alloy Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Copper Dimensions Height Above PC Board : 13.1 MM  [.515 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : TPX Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : F Series Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Alloy Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Copper Dimensions Height Above PC Board : 13.1 MM  [.515 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : TPX Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : F Series Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1634540-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1634540-1
RF Connectors 5-1634540-1
Body Features Body Material : Zinc Alloy Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Copper Dimensions Height Above PC Board : 13.1 MM  [.515 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : TPX Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : F Series Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc Alloy
  • Body Material Finish : Plated
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Tin
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Height Above PC Board : 13.1 MM  [.515 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Dielectric Material : TPX

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : F Series
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.9 MM  [.114 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Mounting Feature: Normal, Standard - Top

Category: Connectors,Interconnects
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A97613-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97613-ND
Coaxial Connector (RF) Assemblies A97613-ND
F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
5-1634540-1
RF Coaxial Board Mount Connector 5-1634540-1
F Series and G Series RF Connectors

F Series and G Series RF Connectors

Supplier's Site
Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Te Connectivity - 78M7241 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Te Connectivity
78M7241
Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Te Connectivity 78M7241
RF/COAXIAL, F JACK, R/A, 75 OHM, SOLDER; Connector Type:F Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:2GHz RoHS Compliant: Yes

RF/COAXIAL, F JACK, R/A, 75 OHM, SOLDER; Connector Type:F Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:2GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5-1634540-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1634540-1
RF Connectors / Coaxial Connectors 5-1634540-1
RF Connectors / Coaxial Connectors Elbow PCB Sckt 75 Ohm 28.0

RF Connectors / Coaxial Connectors Elbow PCB Sckt 75 Ohm 28.0

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 5-1634540-1 A97613-ND 5-1634540-1 78M7241 5-1634540-1
Product Name RF Connectors Connectors,Interconnects Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Board Mount Fixed Panel Mount, Through Hole, Right Angle PCB Mount
Frequency 2.000 GHz ? to 2.000 GHz ? to 4.000 GHz
Termination Solder, PCB Solder
Unlock Full Specs
to access all available technical data