TE Connectivity Board to Board & Mezzanine Connectors 5-5175474-8

Description
.050CL,CHAMP,R/TANG RCPT,68POS
Request a Quote Datasheet
Description
.050CL,CHAMP,R/TANG RCPT,68POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5-5175474-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5175474-8
Board to Board & Mezzanine Connectors 5-5175474-8
.050CL,CHAMP,R/TANG RCPT,68POS

.050CL,CHAMP,R/TANG RCPT,68POS

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5175474-8
Board to Board & Mezzanine Connectors 5-5175474-8
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5-5175474-8
Card-Edge and Backplane Connector 5-5175474-8
1.27 [.050] Series I, HD, FH and J Connectors

1.27 [.050] Series I, HD, FH and J Connectors

Supplier's Site Datasheet
.050Cl,champ,r/tang Rcpt,68Pos Amp - Te Connectivity - 18R9269 - Newark, An Avnet Company
Chicago, IL, United States
.050Cl,champ,r/tang Rcpt,68Pos Amp - Te Connectivity
18R9269
.050Cl,champ,r/tang Rcpt,68Pos Amp - Te Connectivity 18R9269
.050CL,CHAMP,R/TANG RCPT,68POS

.050CL,CHAMP,R/TANG RCPT,68POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5-5175474-8 5-5175474-8 18R9269
Product Name Board to Board & Mezzanine Connectors Card-Edge and Backplane Connector .050Cl,champ,r/tang Rcpt,68Pos Amp - Te Connectivity
Connector Type Board to Board Connector
Category Card Edge Connector
Gender Female / Jack
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103311-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10101601BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details