14 MODII HDR DRST B/A .100CL L
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
14 Pos 2.54mm Straight Header, Male Pin, Thru-Hole, 3A Product overview: 5-146256-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146256-7 can be used for catalog matching and distributor lookup.
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 14; 0.025 in.; 0.12 in.
BTB CONNECTOR, 14POS, HEADER, 2ROW; Connector Systems:Board-to-Boa
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146256-7 | A113786-ND | 316-5-146256-7 | 5-146256-7 | 70042448 | 99X4390 |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Male Pins | 3A Electronic Connector | Header | Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 14; 0.025 in.; 0.12 in. | Btb Connector, 14Pos, Header, 2Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Header Connector | Header Connector | Board to Board Connector | ||
| Mounting | Through Hole | PCB, Surface Mount | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 14 # | 14 # |