TE Connectivity PCMCIA Connectors 5146321-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .1 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 3.25 MM  [.128 INCH ] Electrical Characteristics Voltage Rating (VAC) : 3.3 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .1 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 3.25 MM  [.128 INCH ] Electrical Characteristics Voltage Rating (VAC) : 3.3 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCMCIA Connectors - 5146321-1 - TE Connectivity
Berwyn, PA, United States
PCMCIA Connectors
5146321-1
PCMCIA Connectors 5146321-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .1 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 3.25 MM  [.128 INCH ] Electrical Characteristics Voltage Rating (VAC) : 3.3 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Card Slots : 1
  • Number of Positions : 68
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .1
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 3.25 MM  [.128 INCH ]

Electrical Characteristics


  • Voltage Rating (VAC) : 3.3

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Header Type : Fully Shrouded

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now
PC Card Sockets - A136941-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A136941-ND
PC Card Sockets A136941-ND
68 Position Card Connector PCMCIA Through Hole, Right Angle Gold

68 Position Card Connector PCMCIA Through Hole, Right Angle Gold

Buy Now Datasheet
Header - 5146321-1 - Richardson RFPD
Downers Grove, IL, United States
PC Card (PCMCIA) Connectors & Accessories

PC Card (PCMCIA) Connectors & Accessories

Supplier's Site
68 Memcd Hdr Std T/h Enhncd Amp - Te Connectivity - 76AC8355 - Newark, An Avnet Company
Chicago, IL, United States
68 Memcd Hdr Std T/h Enhncd Amp - Te Connectivity
76AC8355
68 Memcd Hdr Std T/h Enhncd Amp - Te Connectivity 76AC8355
68 MEMCD HDR STD T/H ENHNCD

68 MEMCD HDR STD T/H ENHNCD

Supplier's Site
PC Card Sockets - 5146321-1 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
5146321-1
PC Card Sockets 5146321-1
CONN PCMCIA CARD PUSH-PULL R/A

CONN PCMCIA CARD PUSH-PULL R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5146321-1 A136941-ND 5146321-1 76AC8355 5146321-1
Product Name PCMCIA Connectors PC Card Sockets Header 68 Memcd Hdr Std T/h Enhncd Amp - Te Connectivity PC Card Sockets
Connector Type Wire to Board Connector Connector Header Connector PC Card Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through-Hole Through Hole, Right Angle
Voltage Rating 3 volts 3 volts
Unlock Full Specs
to access all available technical data