TE Connectivity RJ45 Connectors 6339191-1

Description
Body Features Connector Profile : Standard LED Color (Top Left) : Yellow LED Color (Top Right) : Green Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Alloy Shield Plating Finish : Matte Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.35 MM  [.525 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Panel Mount Feature : With Panel Mount Feature Type : Panel Ground Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .86 MM  [.03 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard LED Color (Top Left) : Yellow LED Color (Top Right) : Green Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Alloy Shield Plating Finish : Matte Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.35 MM  [.525 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Panel Mount Feature : With Panel Mount Feature Type : Panel Ground Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .86 MM  [.03 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 6339191-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
6339191-1
RJ45 Connectors 6339191-1
Body Features Connector Profile : Standard LED Color (Top Left) : Yellow LED Color (Top Right) : Green Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Alloy Shield Plating Finish : Matte Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.35 MM  [.525 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Panel Mount Feature : With Panel Mount Feature Type : Panel Ground Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .86 MM  [.03 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • LED Color (Top Left) : Yellow
  • LED Color (Top Right) : Green
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • Shield Material : Copper Alloy
  • Shield Plating Finish : Matte
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top and Side
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 13.35 MM  [.525 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Panel Ground

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01, .1

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .86 MM  [.03 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Downers Grove, IL, United States
Input/Output (I/O) Connector
6339191-1
Input/Output (I/O) Connector 6339191-1
PCB Mounted Jacks - Single Port, Multi-port and Stacked

PCB Mounted Jacks - Single Port, Multi-port and Stacked

Supplier's Site Datasheet
Singapore, Singapore
1.5A 150V Electronic Connector
366-6339191-1
1.5A 150V Electronic Connector 366-6339191-1
RJ45 Connector, 8P8C, SMT, Shielded, Right Angle, 1.5A, 150V Product overview: 6339191-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-6339191-1 can be used for catalog matching and distributor lookup.

RJ45 Connector, 8P8C, SMT, Shielded, Right Angle, 1.5A, 150V Product overview: 6339191-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-6339191-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Connectors - 8208132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8208132
Ethernet Connectors 8208132
TE Connectivity 6339191-1 RJ45 Connector

TE Connectivity 6339191-1 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1643419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1643419
Ethernet Connectors 1643419
TE Connectivity 6339191-1 RJ45 Connector

TE Connectivity 6339191-1 RJ45 Connector

Supplier's Site
Modular Connectors / Ethernet Connectors - 6339191-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
6339191-1
Modular Connectors / Ethernet Connectors 6339191-1
MJ,RJ45,SMT,SHLD,LED (Y/G)

MJ,RJ45,SMT,SHLD,LED (Y/G)

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
6339191-1
Modular Connectors / Ethernet Connectors 6339191-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A111468TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A111468TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A111468TR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A111468CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A111468CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A111468CT-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Buy Now Datasheet
Connectors, Interconnects - Modular Connectors - Jacks - 1008412-6339191-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks
1008412-6339191-1
Connectors, Interconnects - Modular Connectors - Jacks 1008412-6339191-1
Win Source Part Number: 1008412-6339191-1 Category: Connectors, Interconnects>Modula r Connectors - Jacks Features: Board Guide, Solder Retention Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Housing Material: Liquid Crystal Polymer (LCP) Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 4,200 Mounting: SMD (SMT) Ratings: Cat5 LED Color: Yellow - Green Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1112265-SI,2266-633 9191-1TR,-6339191-1- CSI,-1112265-SI-ND,1 112265,A111468CT,A11 1468TR,6339191-1-ND, -6339191-1-SI,-11122 65-CSI,-1112265-CSI- ND Base Product Number: 6339191

Win Source Part Number: 1008412-6339191-1
Category: Connectors, Interconnects>Modular Connectors - Jacks
Features: Board Guide, Solder Retention
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Housing Material: Liquid Crystal Polymer (LCP)
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 4,200
Mounting: SMD (SMT)
Ratings: Cat5
LED Color: Yellow - Green
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1112265-SI,2266-6339191-1TR,-6339191-1-CSI,-1112265-SI-ND,1112265,A111468CT,A111468TR,6339191-1-ND,-6339191-1-SI,-1112265-CSI,-1112265-CSI-ND
Base Product Number: 6339191

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, Smt; Modular Connector Type Amp - Te Connectivity - 24W8292 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Smt; Modular Connector Type Amp - Te Connectivity
24W8292
Connector, Rj45, Jack, 8P8C, Smt; Modular Connector Type Amp - Te Connectivity 24W8292
CONNECTOR, RJ45, JACK, 8P8C, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LED RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LED RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 6339191-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
6339191-1
Modular Connectors / Ethernet Connectors 6339191-1
Modular Connectors / Ethernet Connectors RJ45 SMT SHLD LED (Y/G)

Modular Connectors / Ethernet Connectors RJ45 SMT SHLD LED (Y/G)

Buy Now Datasheet
Modular Connector Jacks - 6339191-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
6339191-1
Modular Connector Jacks 6339191-1
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site Datasheet
Conn RJ-45 F 8 POS 2.54mm Solder RA SMD 12 Terminal 1 Port T/R Cat 5 - 792-6339191-1 - Utmel Electronic Limited
Hong Kong, China
Conn RJ-45 F 8 POS 2.54mm Solder RA SMD 12 Terminal 1 Port T/R Cat 5
792-6339191-1
Conn RJ-45 F 8 POS 2.54mm Solder RA SMD 12 Terminal 1 Port T/R Cat 5 792-6339191-1
Conn RJ-45 F 8 POS 2.54mm Solder RA SMD 12 Terminal 1 Port T/R Cat 5

Conn RJ-45 F 8 POS 2.54mm Solder RA SMD 12 Terminal 1 Port T/R Cat 5

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6339191-1 6339191-1 366-6339191-1 8208132 6339191-1 6339191-1 A111468TR-ND 1008412-6339191-1 24W8292 6339191-1 6339191-1 792-6339191-1
Product Name RJ45 Connectors Input/Output (I/O) Connector 1.5A 150V Electronic Connector Ethernet Connectors Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Connectors, Interconnects - Modular Connectors - Jacks Connector, Rj45, Jack, 8P8C, Smt; Modular Connector Type Amp - Te Connectivity Modular Connectors / Ethernet Connectors Modular Connector Jacks Conn RJ-45 F 8 POS 2.54mm Solder RA SMD 12 Terminal 1 Port T/R Cat 5
Connector Type Modular Connector and RJ Connector RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Surface Mount Solder SMD/SMT Solder SMD/SMT Solder Solder
Mounting Board Mount PCB Pcb mount SMT Surface Mount SMD (SMT) Surface Mount Surface Mount
Current Rating 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data