TE Connectivity RJ25 Connectors 5520258-3

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.5 MM  [.65 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 144 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.5 MM  [.65 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 144 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ25 Connectors - 5520258-3 - TE Connectivity
Berwyn, PA, United States
RJ25 Connectors
5520258-3
RJ25 Connectors 5520258-3
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.5 MM  [.65 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 144 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 6
  • Number of Positions : 6
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, .2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 16.5 MM  [.65 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • Mating Alignment : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Panel Stops

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 144

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Modular Connectors - Jacks - 1030234-5520258-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks
1030234-5520258-3
Connectors, Interconnects - Modular Connectors - Jacks 1030234-5520258-3
Win Source Part Number: 1030234-5520258-3 Category: Connectors, Interconnects>Modula r Connectors - Jacks Features: Board Lock, Panel Stops Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT), Polyester Orientation: Vertical Number of Ports: 1 Standard Package: 144 Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TSW-132-08-F-S-RA; 5520258-2; 5520425-2; 5554990-1; 520425-2; 555165-2; 555979-15520258-3.; 5520258-3..; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A31411,-5520258-3-SI ,55202583,2266-55202 58-3 Base Product Number: 5520258

Win Source Part Number: 1030234-5520258-3
Category: Connectors, Interconnects>Modular Connectors - Jacks
Features: Board Lock, Panel Stops
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tray
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT), Polyester
Orientation: Vertical
Number of Ports: 1
Standard Package: 144
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: User Selectable
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TSW-132-08-F-S-RA; 5520258-2; 5520425-2; 5554990-1; 520425-2; 555165-2; 555979-15520258-3.; 5520258-3..;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A31411,-5520258-3-SI,55202583,2266-5520258-3
Base Product Number: 5520258

Buy Now Datasheet
Ethernet Connectors - 7820808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
7820808
Ethernet Connectors 7820808
TE Connectivity 5520258-3

TE Connectivity 5520258-3

Supplier's Site
Singapore, Singapore
Electronic Connector
366-5520258-3
Electronic Connector 366-5520258-3
RJ11 Connector, 6 Pos, 1 Port, Female, Solder, Straight, Cat 3 Product overview: 5520258-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5520258-3 can be used for catalog matching and distributor lookup.

RJ11 Connector, 6 Pos, 1 Port, Female, Solder, Straight, Cat 3 Product overview: 5520258-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5520258-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5520258-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5520258-3
Modular Connectors / Ethernet Connectors 5520258-3
M/JTOP6P/6CPNL STOPSTRAY P

M/JTOP6P/6CPNL STOPSTRAY P

Buy Now
Modular Connectors / Ethernet Connectors - 5520258-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5520258-3
Modular Connectors / Ethernet Connectors 5520258-3
TOP ENTRY MOD JACK

TOP ENTRY MOD JACK

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5520258-3
Modular Connectors / Ethernet Connectors 5520258-3
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A31411-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A31411-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A31411-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3

Buy Now Datasheet
Downers Grove, IL, United States
Input/Output (I/O) Connector
5520258-3
Input/Output (I/O) Connector 5520258-3
PCB Mounted Jacks - Single Port, Multi-port and Stacked

PCB Mounted Jacks - Single Port, Multi-port and Stacked

Supplier's Site Datasheet
Connectors Modular, MJ/RJ Std Plugs & Jacks - 5520258-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
5520258-3
Connectors Modular, MJ/RJ Std Plugs & Jacks 5520258-3
M/JTOP6P/6CPNL STOPSTRAY P

M/JTOP6P/6CPNL STOPSTRAY P

Buy Now
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
5520258-3
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) 5520258-3
RJReceptacle Unshielded 1 cat3 Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

RJReceptacle Unshielded 1 cat3 Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet
Jack; PCB Mounted Jack; 6; Polyester (PBT); Phosphor Bronze; 0.65 in. - 70042939 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack; PCB Mounted Jack; 6; Polyester (PBT); Phosphor Bronze; 0.65 in.
70042939
Jack; PCB Mounted Jack; 6; Polyester (PBT); Phosphor Bronze; 0.65 in. 70042939
Features: Meets or Exceeds FCC Part 68 Rules and Regulations; REAPE-76 and UL 1863, Communication Circuit Accessories Available in Both Top and Side Entry Available in Both Shielded and Unshielded Versions 20 dB Shielding Effectiveness from 30 MHz to 400 MHz

Features:

  • Meets or Exceeds FCC Part 68 Rules and Regulations; REAPE-76 and UL 1863, Communication Circuit Accessories
  • Available in Both Top and Side Entry
  • Available in Both Shielded and Unshielded Versions
  • 20 dB Shielding Effectiveness from 30 MHz to 400 MHz
Supplier's Site
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 42K7227 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
42K7227
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 42K7227
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Modular, Top Entry, 6/6; Modular Connector Type Amp - Te Connectivity - 98K9878 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Modular, Top Entry, 6/6; Modular Connector Type Amp - Te Connectivity
98K9878
Jack, Modular, Top Entry, 6/6; Modular Connector Type Amp - Te Connectivity 98K9878
JACK, MODULAR, TOP ENTRY, 6/6; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

JACK, MODULAR, TOP ENTRY, 6/6; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5520258-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5520258-3
Modular Connectors / Ethernet Connectors 5520258-3
Modular Connectors / Ethernet Connectors 6P6C TOP ENTRY

Modular Connectors / Ethernet Connectors 6P6C TOP ENTRY

Buy Now Datasheet
Modular Connector Jacks - 5520258-3 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
5520258-3
Modular Connector Jacks 5520258-3
CONN MOD JACK 6P6C VERT UNSHLD

CONN MOD JACK 6P6C VERT UNSHLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Richardson RFPD Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5520258-3 1030234-5520258-3 7820808 366-5520258-3 5520258-3 A31411-ND 5520258-3 5520258-3 5520258-3 70042939 42K7227 5520258-3 5520258-3
Product Name RJ25 Connectors Connectors, Interconnects - Modular Connectors - Jacks Ethernet Connectors Electronic Connector Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Input/Output (I/O) Connector Connectors Modular, MJ/RJ Std Plugs & Jacks Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) Jack; PCB Mounted Jack; 6; Polyester (PBT); Phosphor Bronze; 0.65 in. Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity Modular Connectors / Ethernet Connectors Modular Connector Jacks
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Solder Thru-Hole Through Hole Solder
Mounting Panel Mount, Board Mount Through Hole Through hole Through Hole PCB Through Hole Mount Through Hole
Current Rating 0.2 to 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3217-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Headers, Male Pins - A26673-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 103310-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A28593-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers