"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
.100"" AMPMODU Receptacles
10 MODII VRT DR CE 100/115
10 MODII VRT DR CE 100/115
CONN RCPT 10POS 0.1 TIN PCB
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146762-2-ND | 5-146762-2 | 18R8627 | 5-146762-2 |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connector | 10 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | PCB | Through Hole | |
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps | |
| Number of Contacts | 10 # | 10 # |