"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Product overview: 5-146276-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146276-6 can be used for catalog matching and distributor lookup.
06 MODII HDR SRST B/A .100CL
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146276-6 | A105282-ND | 316-5-146276-6 | 99K5699 |
| Product Name | Header | Headers, Male Pins | Electronic Connector | 06 Modii Hdr Srst B/a .100Cl Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | ||
| Termination | Through-Hole | Solder | ||
| Mounting | PCB | Through Hole |