The Series F filtered D-subminiature connectors incorporate a solid slab of ferrite material as the filtering element. This rugged one piece design provides a compact connector that is a drop-in replacement for standard connectors. The ferrite material has been chosen for optimum filtering performance in the 10 to 300 MHz. range.
| Richardson RFPD | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 56-414-001 |
| Product Name | EMI Filtered D-Sub Connector |
| Category | D-Sub Connector |
| Gender | Female / Jack |
| Termination | Pin |