Richardson RFPD Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 24
Product Name Notes
1.0/2.3 straight cable plug(m)
1.27 [.050] Series I, HD, FH and J Connectors
4.3-10 right angle cable plug(m)
4.3-10 straight cable plug(m)
4.3-10 straight flange receptacle jack(f)
6 Position Long Body Die Set
7/16 straight cable plug(m)
7/16 straight flange cable jack(f)
75 ohm AIR DIELECTRIC STRAIGHT SLIDE-ON FEMALE PRINTED CIRCUIT MOUNT
75 Ohm F type Edge Mount Jack w/ TFE Insul. for Reflow (RG6, RG59) - 5 GHz. The V-Bite ® is an industry award winning design PCB connector with all...
861V509ER6 W/TIN PLATE
BMA straight bulkhead cable jack(f)
BMA straight bulkhead cable plug(m)
BMA straight flange cable jack(f)
BMA straight panel cable jack(f), flange mount
BMA straight panel receptacle jack(f), flange mount
BNC right angle cable plug(m)
BNC straight bulkhead cable jack(f)
BNC straight cable plug(m)
BNC straight flange cable jack(f)
C straight cable plug(m)
Coaxial PCB Connector 1x8A_82_MXPM-S50-0-1 Straight PCB jack Interface Standards HUBER+SUHNER MXPM STD (Patent US 8,360,807 / Patent pend.)
Coaxial PCB Connector 1x8A_82_MXPM-S50-0-2 Straight PCB jack Interface Standards HUBER+SUHNER MXPM STD (Patent US 8,360,807 / Patent pend.)
F Series and G Series RF Connectors
F type Edge Mount Jack w/ TFE Insul. for Reflow (RG6, RG59). V-Bite ® PC Edge Mount: The V-Bite ® is an industry award winning design PCB connector with all...
F V-BITE FEMALE W/UNDER SHIELD
FPC (Flexible Printed Circuit) Connectors
Huber+Suhner part number: 96_MMPX-S50-0-3/111_ NM
MBX right angle cable plug(m)
MBX straight cable plug(m)
MBX straight panel bulkhead cable jack(f)
MBX straight PCB jack(f)
MCX Miniature Coaxial Right Angle Cable Plug
MCX right angle cable plug(m)
MCX right angle PCB jack(f)
MCX Straight P.C. Board Jack
MCX straight PCB jack(f)
MFBX straight PCB jack(f)
MMBX edge mount PCB jack(f)
MMBX plug(m) to MMBX plug(m)
MMBX straight bulkhead receptacle jack(f)
MMBX straight PCB jack(f)
MMCX combi PCB jack(f)
MMCX right angle cable plug(m)
MMCX straight PCB jack(f)
MMPX edge mount PCB jack(f)
MMPX right angle cable plug(m)
MMPX straight cable jack(f)
MMPX straight cable plug(m)
MMPX straight PCB jack(f)
Multicoax breakout, 1x8, MXP jack(f) to SK(2.92) jack(f), 610mm
Multicoax breakout, 1x8, MXP jack(f) to SK(2.92) plug(m), 610mm
Multicoax breakout, 1x8, MXP jack(f) to SMA jack(f), 152mm
Multicoax jumper, 1x8, MXP jack(f) to MXP jack(f), pin map 1 to 8, 229mm
Multicoax jumper, 2x8, MXP jack(f) to MXP jack(f), pin map 1 to 1, 152mm
Multicoax jumper, 2x8, MXP jack(f) to MXP jack(f), pin map 1 to 1, 229mm
Multicoax jumper, 2x8, MXP jack(f) to MXP jack(f), pin map 1 to 16, 152mm
Multicoax jumper, 2x8, MXP jack(f) to MXP jack(f), pin map 1 to 16, 229mm
MXP straight PCB plug(m)
MXPM Straight Jack
N right angle cable plug(m)
N straight bulkhead cable jack(f)
N straight cable jack(f)
N straight cable plug(m)
NEX10 right angle cable plug(m)
NEX10 straight bulkhead cable jack(f)
NEX10 straight cable plug(m)
NEX10 straight panel cable jack(f), flange mount
NEX10 straight panel receptacle jack(f), flange mount
PC Board Jack, Right Angle, Long (3GHz). PC Board Connectors; Push EZ™ “F” Plugs With LIFT™: Bomar’s exclusive LIFT® Technology (Low Insertion Force Termination) is used in the patented Push-EZ™
PC Board Jack, Vertical. PC Board Connectors; Push EZ™ “F” Plugs With LIFT™: Bomar’s exclusive LIFT® Technology (Low Insertion Force Termination) is used in the patented Push-EZ™ connector. It installs...
PC Board Male, Right Angle The Eliminator™
PC Board Male, Right Angle, Long
PC Board Male, Right Angle, Short
PC1.85 straight cable jack(f)
PC1.85 straight cable plug(m)
PC3.5 straight cable jack(f)
PC3.5 straight cable plug(m)
QMA right angle cable plug(m)
QMA straight bulkhead receptacle jack(f)
QMA straight cable plug(m)
Railway Rooftop, Tetra, DVB-T, 2G/3G/4G cellular and WiFi 2.4/5 GHz bands, GPS, 7.5 / 8dBi, vertical polarized; Connectors N, jack (f), TNC, plug (m)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SK straight cable jack(f)
SMA Edge Mount PCB Jack IP-67 Bulkhead ARC 50 Ohm
SMA End Launch PCB Jack 50 Ohm
SMA End Launch PCB Jack Bulk Pack 50 Ohm
SMA End Launch PCB Jack with Through Hole Legs 50 Ohm
SMA PCB Mount Jack
SMA right angle cable plug(m)
SMA Right Angle Crimp Plug for RD-316 50 Ohm
SMA Right Angle PCB Jack 50 Ohm
SMA Right Angle PCB Jack IP-67 Bulkhead ARC 50 Ohm
SMA Right Angle PCB Jack Reverse Polarity IP-67 Bulkhead ARC 50 Ohm
SMA Straight Cable Jack for Flexible Cable
SMA straight cable jack(f)
SMA straight cable plug(m)
SMA Straight Cable Plugs for Flexible Cable
SMA Straight Clamp Jack for RG-188 Double Braided Bulkhead 50 Ohm
SMA Straight Clamp Plug for RG-142 RG-223 50 Ohm
SMA Straight Crimp Jack for 1.13mm Cable Reverse Polarity Bulkhead 50 Ohm
SMA Straight Crimp Jack for LMR-240 Bulkhead 50 Ohm
SMA Straight Crimp Jack for RG-174 RG-188A RG-316 Bulkhead 50 Ohm
SMA Straight Crimp Jack for RG-55 Bulkhead 50 Ohm
SMA Straight Crimp Plug for LMR-200 50 Ohm
SMA Straight Crimp Plug for LMR-240 50 Ohm
SMA Straight Crimp Plug for RD-316 50 Ohm
SMA Straight Crimp Plug for RG-223 RG-142 50 Ohm
SMA Straight Crimp Plug for RG-58 Reverse Polarity 50 Ohm
SMA straight flange receptacle jack(f)
SMA Straight Jack for 1.13 Microcable Bulkhead 50 Ohm
SMA Straight Jack for 1.32 Microcable Bulkhead 50 Ohm
SMA Straight Jack IP-68 Round Post Bulkhead 50 Ohm
SMA Straight Jack Panel Mount Round Post 50 Ohm
SMA Straight Jacks Stripline Receptacles
SMA Straight Panel Jack Receptacles
SMA Straight PCB Jack 50 Ohm
SMA Straight PCB Jack Through Hole 50 Ohm
SMA Straight Plug for 1.13 Microcable TCB-068 50 Ohm
SMA Straight Solder Jack for .141 Semi-Rigid Bulkhead 50 Ohm
SMA Straight Solder Jack Round Post Panel Mount 50 Ohm
SMA Straight Solder Plug for .141 Semi-Rigid 50 Ohm
SMP3 Female Bulkhead Cable Connector Bullet
SMP3 Male Edge Mount, Full Detent
SMP3 Male Edge Mount, Smooth Bore
SMP3 Male Surface Mount, Full Detent, No Legs
SMP3 Male Surface Mount, Full Detent, With Legs
SMP3 Male Surface Mount, Smooth Bore, No Legs
SMP3 Male Surface Mount, Smooth Bore, With Legs
The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. It edge mounts to the board which offers the lowest profile...
TNC straight bulkhead cable jack(f)
TNC straight cable jack(f)
TNC straight cable plug(m)
V-Bite Board Edge ""F"" Jack Reflow
V-Bite™ Edge Mount PC Jack. PC Board Connectors; Push EZ™ “F” Plugs With LIFT™: Bomar’s exclusive LIFT® Technology (Low Insertion Force Termination) is used in the patented Push-EZ™ connector. It...
V-Bite™ Reflow Type w/ TFE Insulator RG6/59 (3GHz). PC Board Connectors; Push EZ™ “F” Plugs With LIFT™: Bomar’s exclusive LIFT® Technology (Low Insertion Force Termination) is used in the patented...

<< Prev Next >>