TE Connectivity Coax Connectors 5415025-1

Description
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 10.97 MM  [.432 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : Polymethylpentene, Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Termination Post & Tail Length : 4.34 MM  [.17 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 10.97 MM  [.432 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : Polymethylpentene, Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Termination Post & Tail Length : 4.34 MM  [.17 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5415025-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5415025-1
Coax Connectors 5415025-1
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 10.97 MM  [.432 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : Polymethylpentene, Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Termination Post & Tail Length : 4.34 MM  [.17 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Tin

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 10.97 MM  [.432 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : Without
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Additional Features : Hardware Included
  • Dielectric Material : Polymethylpentene, Polytetrafluoroethylene (PTFE)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp
  • Termination Post & Tail Length : 4.34 MM  [.17 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Coaxial Board Mount Connector - 5415025-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
5415025-1
RF Coaxial Board Mount Connector 5415025-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - A102041-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A102041-ND
Coaxial Connector (RF) Assemblies A102041-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Coaxial Connectors - 7130776P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7130776P
Coaxial Connectors 7130776P
TE Connectivity 5415025-1

TE Connectivity 5415025-1

Supplier's Site
Coaxial Connectors - 7130776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7130776
Coaxial Connectors 7130776
TE Connectivity 5415025-1

TE Connectivity 5415025-1

Supplier's Site
RF Connectors / Coaxial Connectors - 5415025-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5415025-1
RF Connectors / Coaxial Connectors 5415025-1
RF Connectors / Coaxial Connectors BNC RA JCK PCB DECOUPLER

RF Connectors / Coaxial Connectors BNC RA JCK PCB DECOUPLER

Buy Now Datasheet
Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amp - Te Connectivity - 86W4136 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amp - Te Connectivity
86W4136
Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amp - Te Connectivity 86W4136
CONNECTOR, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Rtang, Pcb, 50 Ohm, Bnc Rohs Compliant Te Connectivity - 80AH0381 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Rtang, Pcb, 50 Ohm, Bnc Rohs Compliant Te Connectivity
80AH0381
Jack, Rtang, Pcb, 50 Ohm, Bnc Rohs Compliant Te Connectivity 80AH0381
JACK, RTANG, PCB, 50 OHM, BNC ROHS COMPLIANT: YES

JACK, RTANG, PCB, 50 OHM, BNC ROHS COMPLIANT: YES

Supplier's Site
Jack, Rtang, Pcb, 50 Ohm, Bnc Amp - Te Connectivity - 76AC8821 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Rtang, Pcb, 50 Ohm, Bnc Amp - Te Connectivity
76AC8821
Jack, Rtang, Pcb, 50 Ohm, Bnc Amp - Te Connectivity 76AC8821
JACK, RTANG, PCB, 50 OHM, BNC

JACK, RTANG, PCB, 50 OHM, BNC

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 5415025-1 5415025-1 A102041-ND 7130776P 7130776 5415025-1 86W4136 80AH0381
Product Name Coax Connectors RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Coaxial Connectors Coaxial Connectors RF Connectors / Coaxial Connectors Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amp - Te Connectivity Jack, Rtang, Pcb, 50 Ohm, Bnc Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector BNC; Jack, Female Socket BNC
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Crimp Through hole Through Hole Right Angle
Mounting Panel Mount Panel Mount, Through Hole, Right Angle Pcb mount PCB Mount
Coupling Bayonet
Unlock Full Specs
to access all available technical data