TE Connectivity High Speed Backplane Connectors 6469074-1

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Vertical Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.209 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 23.43 MM  [.922 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Vertical Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.209 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 23.43 MM  [.922 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 6469074-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
6469074-1
High Speed Backplane Connectors 6469074-1
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Vertical Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.209 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 23.43 MM  [.922 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 25.4 MM  [1 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 40
  • Number of Pairs : 40
  • Number of Positions : 80
  • Number of Rows : 8
  • Number of Signal Positions : 80
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 4

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Length : 5.3 MM  [.209 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin

Dimensions


  • Connector Height : 13.4 MM  [.527 INCH ]
  • Connector Length : 24.95 MM  [.988 INCH ]
  • Connector Width : 23.43 MM  [.922 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Lugs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.8 MM  [.07 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Miscellaneous Connector - 6469074-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
6469074-1
Miscellaneous Connector 6469074-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Backplane Connectors - 6469074-1 - 856899-6469074-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6469074-1
856899-6469074-1
Backplane Connectors - 6469074-1 856899-6469074-1
Manufacturer: TE Connectivity Win Source Part Number: 856899-6469074-1 Series: Z-PACK HM-Zd Features: Connector Package: Tube Family Name: 6469074 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-6469074-1, 6469074-1-ND, A123257

Manufacturer: TE Connectivity
Win Source Part Number: 856899-6469074-1
Series: Z-PACK HM-Zd
Features: Connector
Package: Tube
Family Name: 6469074
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.69.4040
Other Part Number: 2266-6469074-1, 6469074-1-ND, A123257

Buy Now Datasheet
Singapore, Singapore
Through-Hole 250V Electronic Connector
407-6469074-1
Through-Hole 250V Electronic Connector 407-6469074-1
80 Pos 8 Row 2.5mm Pitch Shielded Header, Through Hole, 250V Product overview: 6469074-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469074-1 can be used for catalog matching and distributor lookup.

80 Pos 8 Row 2.5mm Pitch Shielded Header, Through Hole, 250V Product overview: 6469074-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469074-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 6469074-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469074-1
Board to Board & Mezzanine Connectors 6469074-1
HM-ZD 4PR HDR ASSY 1.8MM

HM-ZD 4PR HDR ASSY 1.8MM

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469074-1
Board to Board & Mezzanine Connectors 6469074-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Conn, Hdr, 8R/80Pos, 2.5Mm Rohs Compliant Amp - Te Connectivity - 70AH7776 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Hdr, 8R/80Pos, 2.5Mm Rohs Compliant Amp - Te Connectivity
70AH7776
Backplane Conn, Hdr, 8R/80Pos, 2.5Mm Rohs Compliant Amp - Te Connectivity 70AH7776
BACKPLANE CONN, HDR, 8R/80POS, 2.5MM ROHS COMPLIANT: YES

BACKPLANE CONN, HDR, 8R/80POS, 2.5MM ROHS COMPLIANT: YES

Supplier's Site
Specialized - 6469074-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
6469074-1
Specialized 6469074-1
CONN HDR HIGH SPEED 120POS PCB

CONN HDR HIGH SPEED 120POS PCB

Supplier's Site Datasheet
Backplane Connectors - Specialized - 6469074-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6469074-1
Backplane Connectors - Specialized 6469074-1
CONN HDR HIGH SPEED 120POS PCB

CONN HDR HIGH SPEED 120POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6469074-1 6469074-1 856899-6469074-1 407-6469074-1 6469074-1 70AH7776 6469074-1 6469074-1
Product Name High Speed Backplane Connectors Miscellaneous Connector Backplane Connectors - 6469074-1 Through-Hole 250V Electronic Connector Board to Board & Mezzanine Connectors Backplane Conn, Hdr, 8R/80Pos, 2.5Mm Rohs Compliant Amp - Te Connectivity Specialized Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Through Hole Press-Fit
Mounting Board Mount Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 0.7 amps 0.7 amps
Unlock Full Specs
to access all available technical data