"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
07 MODII HDR SRST B/A .100CL
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-146282-7 | 5-146282-7-ND | 18R8464 |
| Product Name | Header | Headers, Male Pins | 07 Modii Hdr Srst B/a .100Cl Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | |
| Termination | Solder | ||
| Mounting | PCB, Surface Mount | Through Hole |