Connector Header Through Hole 2 position
02 MODII HDR DRST B/A 100 W/HD ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-146268-1 | A121475-ND | 76AC7808 |
| Product Name | Header | Headers, Male Pins | 02 Modii Hdr Drst B/a 100 W/hd Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | |
| Termination | Solder | ||
| Mounting | PCB, Surface Mount | Through Hole |