TE Connectivity Board to Board & Mezzanine Connectors 5-5179010-2

Description
0.8FH,R13H.5,060,08/ Sn,TU
Request a Quote Datasheet
Description
0.8FH,R13H.5,060,08/ Sn,TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5-5179010-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179010-2
Board to Board & Mezzanine Connectors 5-5179010-2
0.8FH,R13H.5,060,08/ Sn,TU

0.8FH,R13H.5,060,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179010-2
Board to Board & Mezzanine Connectors 5-5179010-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A115415-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115415-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115415-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5-5179010-2
Card-Edge and Backplane Connector 5-5179010-2
0.8mm Free Height

0.8mm Free Height

Supplier's Site Datasheet
Rectangular Connectors - 5-5179010-2 - 856556-5-5179010-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-5179010-2
856556-5-5179010-2
Rectangular Connectors - 5-5179010-2 856556-5-5179010-2
Manufacturer: TE Connectivity Win Source Part Number: 856556-5-5179010-2 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5179010 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 16 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4040 Other Part Number: A115415, 2266-5-5179010-2, -5-5179010-2-SI, 5-5179010-2-ND

Manufacturer: TE Connectivity
Win Source Part Number: 856556-5-5179010-2
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5179010
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 16
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4040
Other Part Number: A115415, 2266-5-5179010-2, -5-5179010-2-SI, 5-5179010-2-ND

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5-5179010-2
Electronic Connector 316-5-5179010-2
60 Pos 0.8mm Pitch Receptacle, Straight SMT Header Product overview: 5-5179010-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179010-2 can be used for catalog matching and distributor lookup.

60 Pos 0.8mm Pitch Receptacle, Straight SMT Header Product overview: 5-5179010-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179010-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Stacking Connector, Receptacle, 60 Position, 0.8Mm; Pitch Spacing Amp - Te Connectivity - 93K4013 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 60 Position, 0.8Mm; Pitch Spacing Amp - Te Connectivity
93K4013
Stacking Connector, Receptacle, 60 Position, 0.8Mm; Pitch Spacing Amp - Te Connectivity 93K4013
STACKING CONNECTOR, RECEPTACLE, 60 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 60 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series RoHS Compliant: Yes

Supplier's Site
0.8Fh,r13H.5,060,08/sn,tu Amp - Te Connectivity - 76AC8106 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r13H.5,060,08/sn,tu Amp - Te Connectivity
76AC8106
0.8Fh,r13H.5,060,08/sn,tu Amp - Te Connectivity 76AC8106
0.8FH,R13H.5,060,08/ Sn,TU

0.8FH,R13H.5,060,08/Sn,TU

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5-5179010-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-5179010-2
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-5179010-2 A115415-ND 5-5179010-2 856556-5-5179010-2 316-5-5179010-2 93K4013 5-5179010-2
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Card-Edge and Backplane Connector Rectangular Connectors - 5-5179010-2 Electronic Connector Stacking Connector, Receptacle, 60 Position, 0.8Mm; Pitch Spacing Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Category Board to Board Connector Card Edge Connector
Mounting Surface Mount PCB
Contact Pitch 0.7874 mm (0.0310 inch) 0.8000 mm (0.0315 inch)
Number of Contacts 60 # 60 #
Unlock Full Specs
to access all available technical data