TE Connectivity Rectangular Wire & Cable Connectors & Housings 640250-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 15.77 MM  [.621 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Left End Open Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 15.77 MM  [.621 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Left End Open Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 640250-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
640250-4
Rectangular Wire & Cable Connectors & Housings 640250-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 15.77 MM  [.621 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Left End Open Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6.5
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.35 MM  [.25 INCH ]
  • Connector Length : 15.77 MM  [.621 INCH ]
  • Wire Size (MMSQ) : .0509 - .823
  • Wire Size (AWG) : 30 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Entry Configuration : Left End Open
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 6605967P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6605967P
Wire Housings & Plugs 6605967P
TE Connectivity 640250-4

TE Connectivity 640250-4

Supplier's Site
Wire Housings & Plugs - 6605967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6605967
Wire Housings & Plugs 6605967
TE Connectivity 640250-4

TE Connectivity 640250-4

Supplier's Site
Wire Housings & Plugs - 1361842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1361842
Wire Housings & Plugs 1361842
TE Connectivity 640250-4

TE Connectivity 640250-4

Supplier's Site
Rectangular Connector Housings - A19952-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A19952-ND
Rectangular Connector Housings A19952-ND
"4 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

"4 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

Buy Now Datasheet
Rectangular Connectors - 640250-4 - 907673-640250-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 640250-4
907673-640250-4
Rectangular Connectors - 640250-4 907673-640250-4
Manufacturer: TE Connectivity Win Source Part Number: 907673-640250-4 Series: SL-156 Features: 4 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 640250 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 6402504, -640250-4-SI, A19952, -640250-4-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 907673-640250-4
Series: SL-156
Features: 4 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 640250
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 6402504, -640250-4-SI, A19952, -640250-4-CSI

Buy Now Datasheet
Headers & Wire Housings - 640250-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
640250-4
Headers & Wire Housings 640250-4
SL 156 - WtoB Plug Ho

SL 156 - WtoB Plug Ho

Buy Now
Singapore, Singapore
6.5A 250V Electronic Connector
340-640250-4
6.5A 250V Electronic Connector 340-640250-4
4 Pos 0.156" Pitch Female Socket Connector, 6.5A, 250V, UL94 V-0 Product overview: 640250-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-640250-4 can be used for catalog matching and distributor lookup.

4 Pos 0.156" Pitch Female Socket Connector, 6.5A, 250V, UL94 V-0 Product overview: 640250-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-640250-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Rectangular Connector
640250-4
Rectangular Connector 640250-4
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site Datasheet
Connectors - 640250-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
640250-4
Connectors 640250-4
04P SL156 HSG W/LCK RAMP NATL

04P SL156 HSG W/LCK RAMP NATL

Buy Now
CONN RECEPT 4 POS W/RAMP SL-156 - 792-640250-4 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 4 POS W/RAMP SL-156
792-640250-4
CONN RECEPT 4 POS W/RAMP SL-156 792-640250-4
CONN RECEPT 4 POS W/RAMP SL-156

CONN RECEPT 4 POS W/RAMP SL-156

Supplier's Site
Connector; Receptacle; 4; Crimp; Locking Ramp; 180 deg; Nylon; SL-156 Housings - 70083787 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Receptacle; 4; Crimp; Locking Ramp; 180 deg; Nylon; SL-156 Housings
70083787
Connector; Receptacle; 4; Crimp; Locking Ramp; 180 deg; Nylon; SL-156 Housings 70083787
Connector, Receptacle Mating, Wire-To-Board Application, Nylon Housing Housing: Thermoplastic, UL 94V-0 rated. Contacts: Crimp type (sold separately). 4 position, crimp wire termination type.

Connector, Receptacle Mating, Wire-To-Board Application, Nylon Housing
Housing: Thermoplastic, UL 94V-0 rated. Contacts: Crimp type (sold separately).
4 position, crimp wire termination type.

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
640250-4
Connectors >> Rectangular Connectors Housings 640250-4
3.96mm 1x4P 4 1 不带 P=3.96mm Rectangular Connectors Housings ROHS

3.96mm 1x4P 4 1 不带 P=3.96mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity - 90F4297 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity
90F4297
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity 90F4297
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD Heilind Electronics, Inc. Utmel Electronic Limited Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640250-4 6605967P 6605967 A19952-ND 907673-640250-4 640250-4 340-640250-4 640250-4 640250-4 792-640250-4 70083787 640250-4 90F4297
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Rectangular Connectors - 640250-4 Headers & Wire Housings 6.5A 250V Electronic Connector Rectangular Connector Connectors CONN RECEPT 4 POS W/RAMP SL-156 Connector; Receptacle; 4; Crimp; Locking Ramp; 180 deg; Nylon; SL-156 Housings Connectors >> Rectangular Connectors Housings Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Crimp Crimp Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Free-Hanging Cable, Free Hanging, PCB
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Current Rating 6.5 amps 5.0 amps 6.5 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 103350-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 102398-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers