TE Connectivity Header 641737-1

Description
.200"" Centerline, 250 V, 13 A max. Header
Request a Quote Datasheet
Description
.200"" Centerline, 250 V, 13 A max. Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Header
641737-1
Header 641737-1
.200"" Centerline, 250 V, 13 A max. Header

.200"" Centerline, 250 V, 13 A max. Header

Supplier's Site Datasheet
Rectangular Connectors - 641737-1 - 907679-641737-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 641737-1
907679-641737-1
Rectangular Connectors - 641737-1 907679-641737-1
Manufacturer: TE Connectivity Win Source Part Number: 907679-641737-1 Series: Commercial MATE-N-LOK Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole, Right Angle 4 position 0.200" (5.08mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 641737 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 6417371, A25430, 641737-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 907679-641737-1
Series: Commercial MATE-N-LOK
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 4 position 0.200" (5.08mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 641737
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 6417371, A25430, 641737-1-ND

Buy Now Datasheet
Headers, Male Pins - A25430-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25430-ND
Headers, Male Pins A25430-ND
"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"

"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-641737-1
Electronic Connector 316-641737-1
4 Pos MALE Power Connector RA Solder 5.08mm Product overview: 641737-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641737-1 can be used for catalog matching and distributor lookup.

4 Pos MALE Power Connector RA Solder 5.08mm Product overview: 641737-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641737-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 520254P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
520254P
PCB Headers 520254P
4w pcb mount R/A Pin Header

4w pcb mount R/A Pin Header

Supplier's Site
PCB Headers - 520254 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
520254
PCB Headers 520254
TE Connectivity 641737-1 PCB Header

TE Connectivity 641737-1 PCB Header

Supplier's Site
Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Amp - Te Connectivity - 93K4752 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Amp - Te Connectivity
93K4752
Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Amp - Te Connectivity 93K4752
CONNECTOR, HEADER, 4POS, 1ROW, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 5.08MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 641737-1 907679-641737-1 A25430-ND 316-641737-1 520254P 520254 93K4752
Product Name Header Rectangular Connectors - 641737-1 Headers, Male Pins Electronic Connector PCB Headers PCB Headers Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector Wire to Board Connector
Termination Through-Hole Solder Through Hole Straight
Mounting PCB, In-Line Through Hole, Right Angle Through Hole, Right Angle Through hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data