Radiall Coaxial Connector (RF) Assemblies 6000-1051-002

Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-6000-1051-002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-6000-1051-002-ND
Coaxial Connector (RF) Assemblies 2201-6000-1051-002-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 6000-1051-002 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
6000-1051-002
RF Coaxial Cable Mount Connector 6000-1051-002
TNC Straight Plug Connectors for Miniature Cable

TNC Straight Plug Connectors for Miniature Cable

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 6000-1051-002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
6000-1051-002
RF Connectors / Coaxial Connectors 6000-1051-002
RF Connectors / Coaxial Connectors TNC M STR

RF Connectors / Coaxial Connectors TNC M STR

Buy Now

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-6000-1051-002-ND 6000-1051-002 6000-1051-002
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Cable Connectors - NCD-FB-086-1 - kTB Solutions
Specs
Connector Type SMB
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
Between Series Adapters - 1057845-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Coaxial Adapters - 5254599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Triax; Type F
Gender Female / Jack
Geometry Straight; Straight
View Details