TE Connectivity D-Shaped Connectors 5788802-1

Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Inserts Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 52 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .63 MM  [.025 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Inserts Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 52 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .63 MM  [.025 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5788802-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5788802-1
D-Shaped Connectors 5788802-1
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Inserts Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 52 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .63 MM  [.025 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Standard
  • Insert Material : Zinc
  • Mating Retention Feature Material : Zinc
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 37
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Clear Chromate
  • Mating Retention Type : Threaded Inserts
  • Mounting Feature Material : Brass
  • Mounting Feature Plating Material : Tin
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 52

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Straps
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .63 MM  [.025 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects - D-Sub Connectors - 1002463-5788802-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1002463-5788802-1
Connectors, Interconnects - D-Sub Connectors 1002463-5788802-1
Win Source Part Number: 1002463-5788802-1 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE HD-20 Number of Positions: 37 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Standard Package: 52 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyamide (PA), Nylon Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.318" (8.08mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-5788802-1,A3514 1,57888021 Base Product Number: 5788802

Win Source Part Number: 1002463-5788802-1
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE HD-20
Number of Positions: 37
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Standard Package: 52
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyamide (PA), Nylon
Shell Size, Connector Layout: 4 (DC, C)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-5788802-1,A35141,57888021
Base Product Number: 5788802

Buy Now Datasheet
D-Sub Connector Assemblies - A35141-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A35141-ND
D-Sub Connector Assemblies A35141-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Miscellaneous Connector - 5788802-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
5788802-1
Miscellaneous Connector 5788802-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
D-Sub Connectors - 5788802-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5788802-1
D-Sub Connectors 5788802-1
37 HTMSFL ASSY RA 318 (IN,BL)

37 HTMSFL ASSY RA 318 (IN,BL)

Buy Now
Singapore, Singapore
Electronic Connector
439-5788802-1
Electronic Connector 439-5788802-1
37 Pos Female D-Sub Connector, Right Angle, Gold/Tin Plated Product overview: 5788802-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5788802-1 can be used for catalog matching and distributor lookup.

37 Pos Female D-Sub Connector, Right Angle, Gold/Tin Plated Product overview: 5788802-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5788802-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 5788802-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5788802-1
D-Sub Connector Assemblies 5788802-1
CONN D-SUB RCPT 37POS R/A SLDR

CONN D-SUB RCPT 37POS R/A SLDR

Supplier's Site Datasheet
37 Htmsfl Assy Ra 318 (In,bl) Rohs Compliant Amp - Te Connectivity - 42K7602 - Newark, An Avnet Company
Chicago, IL, United States
37 Htmsfl Assy Ra 318 (In,bl) Rohs Compliant Amp - Te Connectivity
42K7602
37 Htmsfl Assy Ra 318 (In,bl) Rohs Compliant Amp - Te Connectivity 42K7602
37 HTMSFL ASSY RA 318 (IN,BL) ROHS COMPLIANT: YES

37 HTMSFL ASSY RA 318 (IN,BL) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Richardson RFPD Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5788802-1 1002463-5788802-1 A35141-ND 5788802-1 5788802-1 439-5788802-1 5788802-1 42K7602
Product Name D-Shaped Connectors Connectors, Interconnects - D-Sub Connectors D-Sub Connector Assemblies Miscellaneous Connector D-Sub Connectors Electronic Connector D-Sub Connector Assemblies 37 Htmsfl Assy Ra 318 (In,bl) Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Current Rating 6.0 amps 6.0 amps 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data