TE Connectivity High Speed Backplane Connectors 6469048-1

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.209 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 23.35 MM  [.919 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 34.55 MM  [1.36 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.209 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 23.35 MM  [.919 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 34.55 MM  [1.36 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 6469048-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
6469048-1
High Speed Backplane Connectors 6469048-1
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.209 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 23.35 MM  [.919 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 34.55 MM  [1.36 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 25.4 MM  [1 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 40
  • Number of Pairs : 40
  • Number of Positions : 80
  • Number of Rows : 8
  • Number of Signal Positions : 80
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 4

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Length : 5.3 MM  [.209 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin

Dimensions


  • Connector Height : 23.35 MM  [.919 INCH ]
  • Connector Length : 24.9 MM  [.98 INCH ]
  • Connector Width : 34.55 MM  [1.36 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Lugs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Board to Board & Mezzanine Connectors - 6469048-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469048-1
Board to Board & Mezzanine Connectors 6469048-1
HMZD 4PR RA HDR 80P ASSY LF

HMZD 4PR RA HDR 80P ASSY LF

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469048-1
Board to Board & Mezzanine Connectors 6469048-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - 6469048-1 - 813959-6469048-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6469048-1
813959-6469048-1
Backplane Connectors - 6469048-1 813959-6469048-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 813959-6469048-1 Packaging: Tube Number of Positions: 120 Pitch: 0.098" (2.50mm) Mounting Style: Board Edge, Through Hole, Right Angle Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: High Speed Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Connector Usage: Daughtercard Number of Columns: 10 Contact Layout, Typical: 80 Single Signal, 40 Ground Temperature Range - Operating: -65°C ~ 105°C Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.700A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 813959-6469048-1
Packaging: Tube
Number of Positions: 120
Pitch: 0.098" (2.50mm)
Mounting Style: Board Edge, Through Hole, Right Angle
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 8
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: High Speed
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Connector Usage: Daughtercard
Number of Columns: 10
Contact Layout, Typical: 80 Single Signal, 40 Ground
Temperature Range - Operating: -65°C ~ 105°C
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.700A

Buy Now
Singapore, Singapore
250V 700mA Electronic Connector
407-6469048-1
250V 700mA Electronic Connector 407-6469048-1
80 Pos 2.5mm RA Press-Fit Backplane Connector, 250V, 700mA Product overview: 6469048-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 700mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 700mA, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469048-1 can be used for catalog matching and distributor lookup.

80 Pos 2.5mm RA Press-Fit Backplane Connector, 250V, 700mA Product overview: 6469048-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 700mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 700mA, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469048-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
6469048-1
Card-Edge and Backplane Connector 6469048-1
Z-Pack HM-Zd Connectors, Cable Assemblies and Accessories

Z-Pack HM-Zd Connectors, Cable Assemblies and Accessories

Supplier's Site Datasheet
Backplane Connectors - Specialized - 6469048-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6469048-1
Backplane Connectors - Specialized 6469048-1
CONN HDR HI SPEED 120POS EDGE MT

CONN HDR HI SPEED 120POS EDGE MT

Supplier's Site Datasheet
6469048-1 - Hmzd 4Pr Ra Hdr 80P Assy Lf Rohs Compliant Amp - Te Connectivity - 84AC3944 - Newark, An Avnet Company
Chicago, IL, United States
6469048-1 - Hmzd 4Pr Ra Hdr 80P Assy Lf Rohs Compliant Amp - Te Connectivity
84AC3944
6469048-1 - Hmzd 4Pr Ra Hdr 80P Assy Lf Rohs Compliant Amp - Te Connectivity 84AC3944
6469048-1 - HMZD 4PR RA HDR 80P ASSY LF ROHS COMPLIANT: YES

6469048-1 - HMZD 4PR RA HDR 80P ASSY LF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn Advanced TCA HDR 80 POS 2.5mm Press Fit RA Thru-Hole - 792-6469048-1 - Utmel Electronic Limited
Hong Kong, China
Conn Advanced TCA HDR 80 POS 2.5mm Press Fit RA Thru-Hole
792-6469048-1
Conn Advanced TCA HDR 80 POS 2.5mm Press Fit RA Thru-Hole 792-6469048-1
Conn Advanced TCA HDR 80 POS 2.5mm Press Fit RA Thru-Hole

Conn Advanced TCA HDR 80 POS 2.5mm Press Fit RA Thru-Hole

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 6469048-1 6469048-1 813959-6469048-1 407-6469048-1 6469048-1 6469048-1 84AC3944 792-6469048-1
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - 6469048-1 250V 700mA Electronic Connector Card-Edge and Backplane Connector Backplane Connectors - Specialized 6469048-1 - Hmzd 4Pr Ra Hdr 80P Assy Lf Rohs Compliant Amp - Te Connectivity Conn Advanced TCA HDR 80 POS 2.5mm Press Fit RA Thru-Hole
Category Board to Board Connector Card Edge Connector Card Edge Connector
Termination Through Hole - Press-Fit Press-Fit Through Hole Pin Press-Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle PCB Edge, Press Fit, Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 0.7 amps 0.7 amps 0.7 amps 0.7 amps
Unlock Full Specs
to access all available technical data