Without Hardware
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
F Type Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
F-Type Right Angle PCB Jack Bulkhead 75 Ohm
F-Type Right Angle Jack PCB 75 Ohm
RF Connectors / Coaxial Connectors RA PCB F JACK NO HDW
RF/COAXIAL, F JACK, R/A, 75 OHM, SOLDER; Connector Type:F Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:3GHz RoHS Compliant: Yes
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 531-40047-4 | ARF1977-ND | 531-40047-4 | 531-40047-4 | 531-40047-4 | 65J9935 |
| Product Name | Type F RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | F-Type Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | Type F | Type F; Jack, Female Socket | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Jack | ||
| Category | Coaxial Connector; RF and Microwave Connector |