"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
.100 AMPMODU Headers, Housings & Contacts
12 Pos 2.54mm Shrouded Header, Male, Straight, Thru-Hole, 3A Product overview: 6-104362-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104362-1 can be used for catalog matching and distributor lookup.
Wire-To-Board Connector, AMPMODU MTE Series, Through Hole, Header, 12, 2.54 mm
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-104362-1-ND | 6-104362-1 | 316-6-104362-1 | 02M0918 |
| Product Name | Headers, Male Pins | Header | 3A Electronic Connector | Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 12, 2.54 Mm Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | ||
| Mounting | Through Hole | PCB | ||
| Voltage Rating | 267 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |