TE Connectivity Rectangular Connector 643813-4

Description
MTA, CST-100 II, MT-6 and SL Connectors and Headers
Request a Quote Datasheet
Description
MTA, CST-100 II, MT-6 and SL Connectors and Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Rectangular Connector
643813-4
Rectangular Connector 643813-4
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site
Free Hanging, Panel Mount - A23838-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A23838-ND
Free Hanging, Panel Mount A23838-ND
4 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

4 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 66F3289 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
66F3289
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 66F3289
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Connector Mounting:Cable Mount; Contact Material:-; Contact Plating:- RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Connector Mounting:Cable Mount; Contact Material:-; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet
Connector; Closed End; 4; Nylon; CopperAlloy; Tin-Lead; 0.100 in.; Wire; Red - 70087251 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Closed End; 4; Nylon; CopperAlloy; Tin-Lead; 0.100 in.; Wire; Red
70087251
Connector; Closed End; 4; Nylon; CopperAlloy; Tin-Lead; 0.100 in.; Wire; Red 70087251
Connector, Closed End Connector Type Number of position 4 Red color.

Connector, Closed End Connector Type

  • Number of position 4
    Red color.
Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 643813-4 A23838-ND 66F3289 70087251
Product Name Rectangular Connector Free Hanging, Panel Mount Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity Connector; Closed End; 4; Nylon; CopperAlloy; Tin-Lead; 0.100 in.; Wire; Red
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Termination IDC IDC
Mounting Free-Hanging Free Hanging (In-Line), Right Angle Cable Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products