CONN HEADER SMD 16POS 2.54MM
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
CONN HEADER SMD 16POS 2.54MM
16 MODII HDR DR SFMT B/A T&R L
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-147279-9 | 17-5-147279-9DKR-ND | 76AC7843 |
| Product Name | Header | Headers, Male Pins | 16 Modii Hdr Dr Sfmt B/a T&r L Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | |
| Termination | Solder | ||
| Mounting | PCB, Surface Mount | Surface Mount |