06 MODII Header DR SFMT B/A T&R, Lead-Free
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
CONN HEADER SMD 6POS 2.54MM
06 MODII HDR DR SFMT B/A T&R, Lead-Free
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-147292-4 | 5-147292-4-ND | 5-147292-4 | 99X4514 |
| Product Name | Header | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 06 Modii Hdr Dr Sfmt B/a T&r, Lead-Free Te Connectivity |
| Connector Type | Header Connector | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Solder | Solder | ||
| Mounting | Surface Mount | Surface Mount | Surface Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |