TE Connectivity Header 641974-3

Description
.250"" Centerline, 600 V, 19 - 36 A max. Header
Request a Quote Datasheet
Description
.250"" Centerline, 600 V, 19 - 36 A max. Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Header
641974-3
Header 641974-3
.250"" Centerline, 600 V, 19 - 36 A max. Header

.250"" Centerline, 600 V, 19 - 36 A max. Header

Supplier's Site Datasheet
Headers, Male Pins - A131110-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A131110-ND
Headers, Male Pins A131110-ND
"Connector Header Through Hole 12 position 0.250"" (6.35mm)"

"Connector Header Through Hole 12 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
316-641974-3
19A 600V Electronic Connector 316-641974-3
12 Pos Power Header, 6.35mm Pitch, 19A, 600V, Solder, Straight, Thru-Hole Product overview: 641974-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641974-3 can be used for catalog matching and distributor lookup.

12 Pos Power Header, 6.35mm Pitch, 19A, 600V, Solder, Straight, Thru-Hole Product overview: 641974-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641974-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
12P Umnl Pin Hdr Assy 94Vo Lf Amp - Te Connectivity - 77AC0240 - Newark, An Avnet Company
Chicago, IL, United States
12P Umnl Pin Hdr Assy 94Vo Lf Amp - Te Connectivity
77AC0240
12P Umnl Pin Hdr Assy 94Vo Lf Amp - Te Connectivity 77AC0240
12P UMNL PIN HDR ASSY 94VO LF

12P UMNL PIN HDR ASSY 94VO LF

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 641974-3 A131110-ND 316-641974-3 77AC0240
Product Name Header Headers, Male Pins 19A 600V Electronic Connector 12P Umnl Pin Hdr Assy 94Vo Lf Amp - Te Connectivity
Connector Type Header Connector Header Connector; Header
Termination Through-Hole Solder
Mounting PCB Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102161-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51706-10200800A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details