Amphenol Corporation Type G RF Connector 531-40088

Description
Type G Straight Bulkhead Receptacle Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Type G Straight Bulkhead Receptacle Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type G RF Connector - 531-40088 - Amphenol RF
Danbury, CT, USA
Type G RF Connector
531-40088
Type G RF Connector 531-40088
Type G Straight Bulkhead Receptacle Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Type G Straight Bulkhead Receptacle
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 531-40088 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
531-40088
RF Coaxial Cable Mount Connector 531-40088
G-type Straight Crimp Plug for RG-179 Bulkhead 75 Ohm

G-type Straight Crimp Plug for RG-179 Bulkhead 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 531-40088 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
531-40088
RF Connectors / Coaxial Connectors 531-40088
RF Connectors / Coaxial Connectors G PLUG FOR RG-179 CABLE

RF Connectors / Coaxial Connectors G PLUG FOR RG-179 CABLE

Buy Now Datasheet
Connector, G, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 02J4040 - Newark, An Avnet Company
Chicago, IL, United States
Connector, G, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
02J4040
Connector, G, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 02J4040
CONNECTOR, G, PLUG, 75 OHM, CABLE; Connector Type:G Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Beryllium Copper; Frequency Max:3GHz RoHS Compliant: Yes

CONNECTOR, G, PLUG, 75 OHM, CABLE; Connector Type:G Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Beryllium Copper; Frequency Max:3GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 531-40088 531-40088 531-40088 02J4040
Product Name Type G RF Connector RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Connector, G, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
Connector Type Type G
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Bulkhead Plug
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1054874-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type SMA
Voltage Rating 335 volts
View Details
Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details