2 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
MTA, CST-100 II, MT-6 and SL Connectors and Headers
WIRE-BOARD CONNECTOR RECEPTACLE, 2POS, 2.54MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No; Wire Size (AWG):22 RoHS Compliant: No
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A23837-ND | 643813-2 | 73H1948 |
| Product Name | Free Hanging, Panel Mount | Rectangular Connector | Wire-Board Connector Receptacle, 2Pos, 2.54Mm; Connector Type Amp - Te Connectivity |
| Geometry | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle | Free-Hanging | |
| Contact Size (AWG) | 22 AWG | 22 AWG | |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector |