38 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel
.025 [0.64] Centerline Matched Impedance Connector (MICTOR)
MICT,RECPT,038,ASSY,
Board to Board & Mezzanine Connectors
CONN RCPT 38P SMD PALLAD-NICKEL
MICT,RECPT,038,ASSY,
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121640-ND | 5767061-1 | 5767061-1 | 5767061-1 | 76AC9335 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connector | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mict,recpt,038,assy,093,pdni Amp - Te Connectivity |
| Category | Board to Board Connector | ||||
| Connector Type | Receptacle, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Through-Hole | |||
| Contact Pitch | 0.6350 mm (0.0250 inch) | 0.6400 mm (0.0252 inch) |