TE Connectivity DC Jack Connectors 5787531-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 27 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 27 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 5787531-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
5787531-1
DC Jack Connectors 5787531-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 27 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Post

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 27

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 5787531-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
5787531-1-ND
Blade Type Power Connector Assemblies 5787531-1-ND
"6 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole"

"6 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Downers Grove, IL, United States
2mm Centerline Multi-Directional Interconnection System

2mm Centerline Multi-Directional Interconnection System

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
316-5787531-1
Through-Hole Electronic Connector 316-5787531-1
6 Pos MDI Power Connector, Male, Straight, Through Hole, Gold/Tin Product overview: 5787531-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787531-1 can be used for catalog matching and distributor lookup.

6 Pos MDI Power Connector, Male, Straight, Through Hole, Gold/Tin Product overview: 5787531-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787531-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1365984-5787531-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1365984-5787531-1
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1365984-5787531-1
Win Source Part Number: 1365984-5787531-1 Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Directional Interconnection System (MDI) Package: Tube Product Status: Active Features: Board Guide Base Product Number: 5787531 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 3 A Contact Finish: Gold Contact Finish Thickness: 3.00µin (0.076µm) Color: Black Connector Type: Header, Male Blades Number of Positions: 6 Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Pitch: 0.079" (2.00mm) Material - Insulation: Syndiotactic Polystyrene (SPS)

Win Source Part Number: 1365984-5787531-1
Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Directional Interconnection System (MDI)
Package: Tube
Product Status: Active
Features: Board Guide
Base Product Number: 5787531
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 3 A
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Color: Black
Connector Type: Header, Male Blades
Number of Positions: 6
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Pitch: 0.079" (2.00mm)
Material - Insulation: Syndiotactic Polystyrene (SPS)

Buy Now Datasheet
Blade Type Power Connectors - 5787531-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5787531-1
Blade Type Power Connectors 5787531-1
CONN HDR 6POS 2.00MM PCB SLDR

CONN HDR 6POS 2.00MM PCB SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787531-1 5787531-1-ND 5787531-1 316-5787531-1 1365984-5787531-1 5787531-1
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Header Through-Hole Electronic Connector Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Board to Board Connector; Wire to Board Connector Header, Male Blades Header Connector
Mounting Board Mount Through Hole PCB Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data