TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5223957-3

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Dimensions Product Length : 34.2 MM  [1.34 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M3 x 0.5 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Dimensions Product Length : 34.2 MM  [1.34 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M3 x 0.5 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5223957-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5223957-3
Connector Hardware, Mounts, Locks & Retainers 5223957-3
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Dimensions Product Length : 34.2 MM  [1.34 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M3 x 0.5 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Product Orientation : Right Angle

Dimensions


  • Product Length : 34.2 MM  [1.34 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : M3 x 0.5

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Miscellaneous Connector - 5223957-3 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
5223957-3
Miscellaneous Connector 5223957-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Backplane Connector Accessories - 5223957-3-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
5223957-3-ND
Backplane Connector Accessories 5223957-3-ND
Connector Guide Module For UPM Series

Connector Guide Module For UPM Series

Buy Now Datasheet
Power Connectors - 5223957-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5223957-3
Power Connectors 5223957-3
UPM GUIDE MODULE

UPM GUIDE MODULE

Buy Now
Swedesboro, NJ, United States
Power Connectors
5223957-3
Power Connectors 5223957-3
Power Connectors

Power Connectors

Buy Now
Backplane Connectors - 5223957-3 - 907221-5223957-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5223957-3
907221-5223957-3
Backplane Connectors - 5223957-3 907221-5223957-3
Manufacturer: TE Connectivity Win Source Part Number: 907221-5223957-3 Series: UPM (Universal Power Modules) Features: Connector Guide Module For UPM Series Package: Bulk Family Name: 5223957 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 7907.00.6000 Other Part Number: -5223957-3-SI, -CC1459-000-CSI, -1494-5223957-3-CSI, 52239573, -CC1459-000-CSI-ND, -CC1459-000-SI, -CC1459-000-SI-ND

Manufacturer: TE Connectivity
Win Source Part Number: 907221-5223957-3
Series: UPM (Universal Power Modules)
Features: Connector Guide Module For UPM Series
Package: Bulk
Family Name: 5223957
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 7907.00.6000
Other Part Number: -5223957-3-SI, -CC1459-000-CSI, -1494-5223957-3-CSI, 52239573, -CC1459-000-CSI-ND, -CC1459-000-SI, -CC1459-000-SI-ND

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223957-3 5223957-3 5223957-3-ND 5223957-3 907221-5223957-3
Product Name Connector Hardware, Mounts, Locks & Retainers Miscellaneous Connector Backplane Connector Accessories Power Connectors Backplane Connectors - 5223957-3
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers