TE Connectivity Through-Hole 10A 250V Electronic Connector 5223963-1

Description
3 Pos Power Header, 10A, 250V, Right Angle, Through Hole, UL94 V-0 Product overview: 5223963-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223963-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos Power Header, 10A, 250V, Right Angle, Through Hole, UL94 V-0 Product overview: 5223963-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223963-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 10A 250V Electronic Connector
407-5223963-1
Through-Hole 10A 250V Electronic Connector 407-5223963-1
3 Pos Power Header, 10A, 250V, Right Angle, Through Hole, UL94 V-0 Product overview: 5223963-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223963-1 can be used for catalog matching and distributor lookup.

3 Pos Power Header, 10A, 250V, Right Angle, Through Hole, UL94 V-0 Product overview: 5223963-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223963-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5223963-1
Card-Edge and Backplane Connector 5223963-1
Universal Power Module (For use with Z-PACK 2mm HM, Z-PACK HS3, Z-PACK HM-Zd and MULTI GIG RT2J)

Universal Power Module (For use with Z-PACK 2mm HM, Z-PACK HS3, Z-PACK HM-Zd and MULTI GIG RT2J)

Supplier's Site Datasheet
Backplane Connectors - 5223963-1 - 763937-5223963-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5223963-1
763937-5223963-1
Backplane Connectors - 5223963-1 763937-5223963-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763937-5223963-1 Series: UPM (Universal Power Modules) Packaging: Tube Number of Positions: 3 Color: Gray Operating Temperature Range: -55°C ~ 125°C Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Connector Usage: Backplane Contact Layout, Typical: 3 Power Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763937-5223963-1
Series: UPM (Universal Power Modules)
Packaging: Tube
Number of Positions: 3
Color: Gray
Operating Temperature Range: -55°C ~ 125°C
Features: Board Guide
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Connector Style: Blade Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Connector Usage: Backplane
Contact Layout, Typical: 3 Power
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Backplane Connectors - Specialized - 5223963-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223963-1
Backplane Connectors - Specialized 5223963-1
CONN HEADER BLADE PWR 3P EDGE MT

CONN HEADER BLADE PWR 3P EDGE MT

Supplier's Site Datasheet
Specialized - 5223963-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
5223963-1
Specialized 5223963-1
CONN HEADER BLADE PWR 3P EDGE MT

CONN HEADER BLADE PWR 3P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-5223963-1 5223963-1 763937-5223963-1 5223963-1 5223963-1
Product Name Through-Hole 10A 250V Electronic Connector Card-Edge and Backplane Connector Backplane Connectors - 5223963-1 Backplane Connectors - Specialized Specialized
Gender Male / Plug Male / Plug
Termination Press-Fit Solder Press-Fit Press-Fit
Voltage Rating 250 volts 250 volts
Current Rating 10.0 amps 10.0 amps
Category Card Edge Connector
Unlock Full Specs
to access all available technical data