TE Connectivity DC Jack Connectors 5787253-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 5787253-2 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
5787253-2
DC Jack Connectors 5787253-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Gold (Au)
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Post

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 5787253-2-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
5787253-2-ND
Blade Type Power Connector Assemblies 5787253-2-ND
"6 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole"

"6 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5787253-2
Electronic Connector 316-5787253-2
6 Pos Straight Header, 0.08" Pitch, Gold/Tin Plated Bronze Product overview: 5787253-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787253-2 can be used for catalog matching and distributor lookup.

6 Pos Straight Header, 0.08" Pitch, Gold/Tin Plated Bronze Product overview: 5787253-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787253-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connectors - 5787253-2 - 907508-5787253-2 - Win Source Electronics
Laguna Hills, CA, United States
Blade Type Power Connectors - 5787253-2
907508-5787253-2
Blade Type Power Connectors - 5787253-2 907508-5787253-2
Manufacturer: TE Connectivity Win Source Part Number: 907508-5787253-2 Series: Multi-Directional Interconnection System (MDI) Operating Temperature Range: -55°C ~ 105°C Features: 6 Position Receptacle, Female Blade Sockets Connector Solder 0.079" (2.00mm) Through Hole Package: Bulk Mounting: Through Hole Family Name: 5787253 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3840 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 907508-5787253-2
Series: Multi-Directional Interconnection System (MDI)
Operating Temperature Range: -55°C ~ 105°C
Features: 6 Position Receptacle, Female Blade Sockets Connector Solder 0.079" (2.00mm) Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 5787253
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3840
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Downers Grove, IL, United States
Rectangular Connector
5787253-2
Rectangular Connector 5787253-2
2mm Centerline Multi-Directional Interconnection System

2mm Centerline Multi-Directional Interconnection System

Supplier's Site Datasheet
Mdi Rec Ass'y ,6P Te Connectivity - 22R8413 - Newark, An Avnet Company
Chicago, IL, United States
Mdi Rec Ass'y ,6P Te Connectivity
22R8413
Mdi Rec Ass'y ,6P Te Connectivity 22R8413
MDI REC ASS'Y ,6P

MDI REC ASS'Y ,6P

Supplier's Site Datasheet
Blade Type Power Connectors - 5787253-2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5787253-2
Blade Type Power Connectors 5787253-2
CONN RCPT 6POS 2.00MM PCB SLDR

CONN RCPT 6POS 2.00MM PCB SLDR

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - 5787253-2 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Assemblies
5787253-2
Blade Type Power Connector Assemblies 5787253-2
CONN RCPT 6POS 2.00MM PCB SLDR

CONN RCPT 6POS 2.00MM PCB SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787253-2 5787253-2-ND 316-5787253-2 907508-5787253-2 5787253-2 22R8413 5787253-2 5787253-2
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Electronic Connector Blade Type Power Connectors - 5787253-2 Rectangular Connector Mdi Rec Ass'y ,6P Te Connectivity Blade Type Power Connectors Blade Type Power Connector Assemblies
Connector Type Board to Board Connector; Wire to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Through Hole Through Hole PCB Through Hole Through Hole
Current Rating 7.0 amps
Unlock Full Specs
to access all available technical data