Amphenol Corporation Type F RF Connector 531-40156

Description
R/A EXTENDED F TO PCB Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
R/A EXTENDED F TO PCB Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type F RF Connector - 531-40156 - Amphenol RF
Danbury, CT, USA
Type F RF Connector
531-40156
Type F RF Connector 531-40156
R/A EXTENDED F TO PCB Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

R/A EXTENDED F TO PCB
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF3052-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3052-ND
Coaxial Connector (RF) Assemblies ARF3052-ND
F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
F-Type Connector - 531-40156 - Powell Electronics, Inc.
Swedesboro, NJ, United States
F-Type Connector
531-40156
F-Type Connector 531-40156
F-Type Right Angle Jack PCB 75 Ohm

F-Type Right Angle Jack PCB 75 Ohm

Buy Now
RF Coaxial Board Mount Connector - 531-40156 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
531-40156
RF Coaxial Board Mount Connector 531-40156
F-Type Right Angle PCB Jack Bulkhead 75 Ohm

F-Type Right Angle PCB Jack Bulkhead 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 531-40156 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
531-40156
RF Connectors / Coaxial Connectors 531-40156
RF Connectors / Coaxial Connectors F-Type Right Angle PCB Jack Bulkhead

RF Connectors / Coaxial Connectors F-Type Right Angle PCB Jack Bulkhead

Buy Now Datasheet
F-Type Right Angle Pcb Jack, Bulkhead, 75 Ohm / Individual Bag Amphenol Rf - 60R3809 - Newark, An Avnet Company
Chicago, IL, United States
F-Type Right Angle Pcb Jack, Bulkhead, 75 Ohm / Individual Bag Amphenol Rf
60R3809
F-Type Right Angle Pcb Jack, Bulkhead, 75 Ohm / Individual Bag Amphenol Rf 60R3809
F-Type Right Angle PCB Jack, Bulkhead, 75 Ohm / Individual Bag

F-Type Right Angle PCB Jack, Bulkhead, 75 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Amphenol RF DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 531-40156 ARF3052-ND 531-40156 531-40156 531-40156 60R3809
Product Name Type F RF Connector Coaxial Connector (RF) Assemblies F-Type Connector RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors F-Type Right Angle Pcb Jack, Bulkhead, 75 Ohm / Individual Bag Amphenol Rf
Connector Type Type F Type F; Jack, Female Socket
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1289-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers