TE Connectivity Connector Hardware, Mounts, Locks & Retainers 6-100526-3

Description
Body Features Connector & Keying Code : 1247 Primary Product Color : Pastel Orange Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1247 Primary Product Color : Pastel Orange Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 6-100526-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
6-100526-3
Connector Hardware, Mounts, Locks & Retainers 6-100526-3
Body Features Connector & Keying Code : 1247 Primary Product Color : Pastel Orange Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 1247
  • Primary Product Color : Pastel Orange
  • Primary Product Material : Polyamide 6.6 GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Coding Key
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Compatible With Connector Style : Receptacle
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 6-100526-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6-100526-3
Board to Board & Mezzanine Connectors 6-100526-3
CODING DEV INSRT COLOR ORANGE

CODING DEV INSRT COLOR ORANGE

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6-100526-3
Board to Board & Mezzanine Connectors 6-100526-3
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connector Accessories - 6-100526-3-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
6-100526-3-ND
Backplane Connector Accessories 6-100526-3-ND
Connector Coding Keys For Z-Pack Series Orange

Connector Coding Keys For Z-Pack Series Orange

Buy Now Datasheet
Miscellaneous Connector - 6-100526-3 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
6-100526-3
Miscellaneous Connector 6-100526-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coding Dev Insrt Color Orange Amp - Te Connectivity - 76AC9423 - Newark, An Avnet Company
Chicago, IL, United States
Coding Dev Insrt Color Orange Amp - Te Connectivity
76AC9423
Coding Dev Insrt Color Orange Amp - Te Connectivity 76AC9423
CODING DEV INSRT COLOR ORANGE

CODING DEV INSRT COLOR ORANGE

Supplier's Site
Connector Accessories Receptacle Coding Key Pastel Orange - 792-6-100526-3 - Utmel Electronic Limited
Hong Kong, China
Connector Accessories Receptacle Coding Key Pastel Orange
792-6-100526-3
Connector Accessories Receptacle Coding Key Pastel Orange 792-6-100526-3
Connector Accessories Receptacle Coding Key Pastel Orange

Connector Accessories Receptacle Coding Key Pastel Orange

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-100526-3 6-100526-3 6-100526-3-ND 6-100526-3 76AC9423 792-6-100526-3
Product Name Connector Hardware, Mounts, Locks & Retainers Board to Board & Mezzanine Connectors Backplane Connector Accessories Miscellaneous Connector Coding Dev Insrt Color Orange Amp - Te Connectivity Connector Accessories Receptacle Coding Key Pastel Orange
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products