TE Connectivity Board to Board & Mezzanine Connectors 5223004-8

Description
FB-5R,ASY,240,SIG,RE C,SL,2.73
Request a Quote Datasheet
Description
FB-5R,ASY,240,SIG,RE C,SL,2.73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5223004-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223004-8
Board to Board & Mezzanine Connectors 5223004-8
FB-5R,ASY,240,SIG,RE C,SL,2.73

FB-5R,ASY,240,SIG,REC,SL,2.73

Buy Now
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5223004-8
Card-Edge and Backplane Connector 5223004-8
2mm Centerline Futurebus+ Connectors

2mm Centerline Futurebus+ Connectors

Supplier's Site Datasheet
Hard Metric Connector, Receptacle 240Pos; Product Range Amp - Te Connectivity - 73K1650 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle 240Pos; Product Range Amp - Te Connectivity
73K1650
Hard Metric Connector, Receptacle 240Pos; Product Range Amp - Te Connectivity 73K1650
HARD METRIC CONNECTOR, RECEPTACLE 240POS; Product Range:Z-PACK Series; No. of Contacts:240Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE 240POS; Product Range:Z-PACK Series; No. of Contacts:240Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5223004-8 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223004-8
Backplane Connectors - Specialized 5223004-8
CONN RCPT FUTUREBUS 240P EDGE MT

CONN RCPT FUTUREBUS 240P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5223004-8 5223004-8 73K1650 5223004-8
Product Name Board to Board & Mezzanine Connectors Card-Edge and Backplane Connector Hard Metric Connector, Receptacle 240Pos; Product Range Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector
Category Card Edge Connector
Gender Female / Jack
Termination Solder Through Hole
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51703-10700000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details