"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
5-146282-3 ROHS COMPLIANT: YES
03 MODII HDR SRST B/A .100CL
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-146282-3 | A106719-ND | 96AC6619 |
| Product Name | Header | Headers, Male Pins | 5-146282-3 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | |
| Termination | Solder | ||
| Mounting | PCB, Surface Mount | Through Hole |