TE Connectivity USB Connectors 5788336-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg, Kinked Legs Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.118 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg, Kinked Legs Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.118 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 5788336-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
5788336-1
USB Connectors 5788336-1
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg, Kinked Legs Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.118 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Vertical
  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg, Kinked Legs

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 144

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.01 MM  [.118 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1196687-5788336-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1196687-5788336-1
Connectors, Interconnects - USB, DVI, HDMI Connectors 1196687-5788336-1
Win Source Part Number: 1196687-5788336-1 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Features: Board Lock Connector Type: USB-B (USB TYPE-B) Termination: Solder Contact Finish: Gold or Gold-Palladium Package: Tray Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 144 Voltage - Rated: 30VAC Mounting Feature: Vertical Mating Cycles: 1500 Insulation Color: Black Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C Shell/Shielding Material: Phosphor Bronze Alternative Parts (Cross-Reference): 5788336-1.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -5788336-1-SI,A10508 8,5788336-1-ND,57883 361,2266-5788336-1 Base Product Number: 5788336

Win Source Part Number: 1196687-5788336-1
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Lock
Connector Type: USB-B (USB TYPE-B)
Termination: Solder
Contact Finish: Gold or Gold-Palladium
Package: Tray
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 144
Voltage - Rated: 30VAC
Mounting Feature: Vertical
Mating Cycles: 1500
Insulation Color: Black
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
Shell/Shielding Material: Phosphor Bronze
Alternative Parts (Cross-Reference): 5788336-1.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -5788336-1-SI,A105088,5788336-1-ND,57883361,2266-5788336-1
Base Product Number: 5788336

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-5788336-1
Electronic Connector 312-5788336-1
USB 2.0 Type B Receptacle, 4 Pos, 2.5mm Pitch, Thru-Hole Product overview: 5788336-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-5788336-1 can be used for catalog matching and distributor lookup.

USB 2.0 Type B Receptacle, 4 Pos, 2.5mm Pitch, Thru-Hole Product overview: 5788336-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-5788336-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Connectors - 7187202 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7187202
USB Connectors 7187202
TE Connectivity 5788336-1 USB Connector

TE Connectivity 5788336-1 USB Connector

Supplier's Site
USB Connectors - 7187202P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7187202P
USB Connectors 7187202P
TE Connectivity 5788336-1 USB Connector

TE Connectivity 5788336-1 USB Connector

Supplier's Site
USB Connectors - 1647800 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1647800
USB Connectors 1647800
TE Connectivity 5788336-1 USB Connector

TE Connectivity 5788336-1 USB Connector

Supplier's Site
Connectors I/O - 5788336-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5788336-1
Connectors I/O 5788336-1
USB VERT B RECEPTACLE

USB VERT B RECEPTACLE

Buy Now
I/O Connectors - 5788336-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5788336-1
I/O Connectors 5788336-1
STD USB TYPE B, VERTICAL, T/H

STD USB TYPE B, VERTICAL, T/H

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5788336-1
I/O Connectors 5788336-1
USB RECP TYPE B

USB RECP TYPE B

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5788336-1
I/O Connectors 5788336-1
I/O Connectors

I/O Connectors

Buy Now
USB, DVI, HDMI Connector Assemblies - A105088-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A105088-ND
USB, DVI, HDMI Connector Assemblies A105088-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 5788336-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
5788336-1
RF Coaxial Cable Mount Connector 5788336-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity - 72W2622 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity
72W2622
Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity 72W2622
USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Std Usb Type B, Vertical, T/h Amp - Te Connectivity - 76AC9374 - Newark, An Avnet Company
Chicago, IL, United States
Std Usb Type B, Vertical, T/h Amp - Te Connectivity
76AC9374
Std Usb Type B, Vertical, T/h Amp - Te Connectivity 76AC9374
STD USB TYPE B, VERTICAL, T/H

STD USB TYPE B, VERTICAL, T/H

Supplier's Site
Modular Connectors / Ethernet Connectors - 5788336-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5788336-1
Modular Connectors / Ethernet Connectors 5788336-1
Modular Connectors / Ethernet Connectors USB VERT B RECEPT

Modular Connectors / Ethernet Connectors USB VERT B RECEPT

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5788336-1 1196687-5788336-1 312-5788336-1 7187202 7187202P 5788336-1 5788336-1 A105088-ND 5788336-1 72W2622 76AC9374 5788336-1
Product Name USB Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors Electronic Connector USB Connectors USB Connectors Connectors I/O I/O Connectors USB, DVI, HDMI Connector Assemblies RF Coaxial Cable Mount Connector Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity Std Usb Type B, Vertical, T/h Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type USB; Wire to Board Connector USB USB USB USB USB Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Through Hole Solder Through Hole
Mounting Board Mount Through Hole Through hole Through Hole Through Hole Mount PCB Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data