1 mm Free Height (IEEE 1386)
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
1FHR,64,30A/S,S,C,S1
1FHR,64,30A/S,S,C,S1
1FHR,64,30A/S,S,C,S1
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5146894-1 | A99325CT-ND | 5146894-1 | 76AC8358 | 5146894-1 |
| Product Name | Card-Edge and Backplane Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | 1Fhr,64,30A/s,s,c,s11,12 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Card Edge Connector | Board to Board Connector | |||
| Gender | Female / Jack | ||||
| Termination | Solder | ||||
| Mounting | PCB | Surface Mount |