TE Connectivity Card-Edge and Backplane Connector 5536507-3

Description
2mm Centerline Futurebus+ Connectors
Request a Quote Datasheet
Description
2mm Centerline Futurebus+ Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5536507-3
Card-Edge and Backplane Connector 5536507-3
2mm Centerline Futurebus+ Connectors

2mm Centerline Futurebus+ Connectors

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1187333-5536507-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1187333-5536507-3
Connectors, Interconnects - Backplane Connectors - Specialized 1187333-5536507-3
Win Source Part Number: 1187333-5536507-3 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK Number of Positions: 96 Pitch: 0.079" (2.00mm) Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Package: Tube Connector Style: Futurebus Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 12 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 5536507-3.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A31564,2266-5536507- 3,-2-42936-9593-SI-N D,55365073,-2-42936- 9593-SI,-5536507-3-S I Base Product Number: 5536507

Win Source Part Number: 1187333-5536507-3
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Z-PACK
Number of Positions: 96
Pitch: 0.079" (2.00mm)
Color: Natural
Features: Board Guide, Spacer
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Package: Tube
Connector Style: Futurebus
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 12
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 5536507-3.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A31564,2266-5536507-3,-2-42936-9593-SI-ND,55365073,-2-42936-9593-SI,-5536507-3-SI
Base Product Number: 5536507

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
407-5536507-3
3A Electronic Connector 407-5536507-3
96 Pos 4 Row 2mm Pitch Receptacle Header, Right Angle, 3A, Gold/Tin Product overview: 5536507-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536507-3 can be used for catalog matching and distributor lookup.

96 Pos 4 Row 2mm Pitch Receptacle Header, Right Angle, 3A, Gold/Tin Product overview: 5536507-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536507-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5536507-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5536507-3
Board to Board & Mezzanine Connectors 5536507-3
2MM FB,ASY,096,SIG,REC,S L,2.73

2MM FB,ASY,096,SIG,REC,SL,2.73

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5536507-3
Board to Board & Mezzanine Connectors 5536507-3
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Specialized - 5536507-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5536507-3
Backplane Connectors - Specialized 5536507-3
CONN RCPT FUTUREBUS 96P EDGE MNT

CONN RCPT FUTUREBUS 96P EDGE MNT

Supplier's Site Datasheet
2Mm Fb,asy,096,sig,rec,sl,2.73 Rohs Compliant Amp - Te Connectivity - 76AC8962 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Fb,asy,096,sig,rec,sl,2.73 Rohs Compliant Amp - Te Connectivity
76AC8962
2Mm Fb,asy,096,sig,rec,sl,2.73 Rohs Compliant Amp - Te Connectivity 76AC8962
2MM FB,ASY,096,SIG,REC,S L,2.73 ROHS COMPLIANT: YES

2MM FB,ASY,096,SIG,REC,SL,2.73 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536507-3 1187333-5536507-3 407-5536507-3 5536507-3 5536507-3 76AC8962
Product Name Card-Edge and Backplane Connector Connectors, Interconnects - Backplane Connectors - Specialized 3A Electronic Connector Board to Board & Mezzanine Connectors Backplane Connectors - Specialized 2Mm Fb,asy,096,sig,rec,sl,2.73 Rohs Compliant Amp - Te Connectivity
Category Card Edge Connector
Gender Female / Jack
Termination Solder Solder Solder
Mounting PCB Board Edge, Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data