TE Connectivity Modular Connectors / Ethernet Connectors 532430-9

Description
HDI PIN ASSY 2 ROW 100 POS
Request a Quote Datasheet
Description
HDI PIN ASSY 2 ROW 100 POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 532430-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
532430-9
Modular Connectors / Ethernet Connectors 532430-9
HDI PIN ASSY 2 ROW 100 POS

HDI PIN ASSY 2 ROW 100 POS

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1380917-532430-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1380917-532430-9
Connectors, Interconnects - Backplane Connectors - Specialized 1380917-532430-9
Win Source Part Number: 1380917-532430-9 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: HDI (High Density Interconnect) Number of Positions: 100 Pitch: 0.100" (2.54mm) Color: Natural Features: Mating Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Connector Style: High Density (HDC, HDI, HPC) Material Flammability Rating: UL94 V-0 Standard Package: 4 pcs Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Base Product Number: 532430 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380917-532430-9
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Series: HDI (High Density Interconnect)
Number of Positions: 100
Pitch: 0.100" (2.54mm)
Color: Natural
Features: Mating Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Connector Style: High Density (HDC, HDI, HPC)
Material Flammability Rating: UL94 V-0
Standard Package: 4 pcs
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity
Base Product Number: 532430
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-532430-9
Electronic Connector 407-532430-9
2 Row 100 Pos Pin Header, 2.54mm Pitch, Gold Plated Product overview: 532430-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532430-9 can be used for catalog matching and distributor lookup.

2 Row 100 Pos Pin Header, 2.54mm Pitch, Gold Plated Product overview: 532430-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532430-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Rectangular Connector
532430-9
Rectangular Connector 532430-9
AMP-HDI (Four Beam) & TBC (Twin Beam) Connectors

AMP-HDI (Four Beam) & TBC (Twin Beam) Connectors

Supplier's Site Datasheet
Hdi Pin Assy 2 Row 100 Pos Amp - Te Connectivity - 33B9676 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Pin Assy 2 Row 100 Pos Amp - Te Connectivity
33B9676
Hdi Pin Assy 2 Row 100 Pos Amp - Te Connectivity 33B9676
HDI PIN ASSY 2 ROW 100 POS

HDI PIN ASSY 2 ROW 100 POS

Supplier's Site
Backplane Connectors - Specialized - 532430-9 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
532430-9
Backplane Connectors - Specialized 532430-9
CONN HEADER HD 100POS PCB

CONN HEADER HD 100POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 532430-9 1380917-532430-9 407-532430-9 532430-9 33B9676 532430-9
Product Name Modular Connectors / Ethernet Connectors Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Rectangular Connector Hdi Pin Assy 2 Row 100 Pos Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Modular Connector and RJ Connector
Termination Solder Through Hole Solder
Mounting Through Hole PCB
Gender Male / Plug
Unlock Full Specs
to access all available technical data