TE Connectivity RJ45 Connectors 6339167-3

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.57 MM  [.18 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 3 Number of Panel Ground Tabs : 15 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [51 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.71 MM  [.54 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Other Shield Panel Ground Type : Wave panel grounds. Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.57 MM  [.18 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 3 Number of Panel Ground Tabs : 15 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [51 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.71 MM  [.54 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Other Shield Panel Ground Type : Wave panel grounds. Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 6339167-3 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
6339167-3
RJ45 Connectors 6339167-3
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.57 MM  [.18 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 3 Number of Panel Ground Tabs : 15 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [51 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.71 MM  [.54 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Other Shield Panel Ground Type : Wave panel grounds. Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 4.57 MM  [.18 INCH ]
  • Shield Material : Copper Zinc Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Ganged
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 3
  • Number of Panel Ground Tabs : 15
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 1 x 4

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.3 MICM  [51 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.71 MM  [.54 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PCT Polyester
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Other


  • Shield Panel Ground Type : Wave panel grounds.

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 6339167-3-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
6339167-3-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 6339167-3-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 6339167-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
6339167-3
Modular Connectors / Ethernet Connectors 6339167-3
ASSY,SHLD,1X4,MJ,WAV E PNL

ASSY,SHLD,1X4,MJ,WAVE PNL

Buy Now
Modular Connectors - 6339167-3 - 856877-6339167-3 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 6339167-3
856877-6339167-3
Modular Connectors - 6339167-3 856877-6339167-3
Manufacturer: TE Connectivity Win Source Part Number: 856877-6339167-3 Features: Jack Modular Connector Package: Tray Family Name: 6339167 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-6339167-3, 63391673, -6339167-3-SI

Manufacturer: TE Connectivity
Win Source Part Number: 856877-6339167-3
Features: Jack Modular Connector
Package: Tray
Family Name: 6339167
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-6339167-3, 63391673, -6339167-3-SI

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-6339167-3
Electronic Connector 366-6339167-3
Shielded 1x4 RJ45 Connector, Right Angle, Gold Plated Product overview: 6339167-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-6339167-3 can be used for catalog matching and distributor lookup.

Shielded 1x4 RJ45 Connector, Right Angle, Gold Plated Product overview: 6339167-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-6339167-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Input/Output (I/O) Connector
6339167-3
Input/Output (I/O) Connector 6339167-3
PCB Mounted Jacks - Single Port, Multi-port and Stacked

PCB Mounted Jacks - Single Port, Multi-port and Stacked

Supplier's Site Datasheet
Assy,shld,1X4,mj,wave Pnl Amp - Te Connectivity - 19R5714 - Newark, An Avnet Company
Chicago, IL, United States
Assy,shld,1X4,mj,wave Pnl Amp - Te Connectivity
19R5714
Assy,shld,1X4,mj,wave Pnl Amp - Te Connectivity 19R5714
ASSY,SHLD,1X4,MJ,WAV E PNL

ASSY,SHLD,1X4,MJ,WAVE PNL

Supplier's Site
Modular Connectors / Ethernet Connectors - 6339167-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
6339167-3
Modular Connectors / Ethernet Connectors 6339167-3
Modular Connectors / Ethernet Connectors 1X4 8/8 R/A

Modular Connectors / Ethernet Connectors 1X4 8/8 R/A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6339167-3 6339167-3-ND 6339167-3 856877-6339167-3 366-6339167-3 6339167-3 19R5714 6339167-3
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Connectors - 6339167-3 Electronic Connector Input/Output (I/O) Connector Assy,shld,1X4,mj,wave Pnl Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Through Hole
Mounting Panel Mount Through Hole PCB
Current Rating 1.0 amps 1.5 amps
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data