TE Connectivity Free Hanging, Panel Mount 643813-5

Description
5 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet
Description
5 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A23839-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A23839-ND
Free Hanging, Panel Mount A23839-ND
5 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

5 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

Buy Now Datasheet
Downers Grove, IL, United States
Rectangular Connector
643813-5
Rectangular Connector 643813-5
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Wire-Board Connector Receptacle, 5Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity - 66F3014 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 5Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity
66F3014
Wire-Board Connector Receptacle, 5Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity 66F3014
WIRE-BOARD CONNECTOR RECEPTACLE, 5POS, 2.54MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.275"; External Width:0.5" RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 5POS, 2.54MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.275"; External Width:0.5" RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A23839-ND 643813-5 643813-5 66F3014
Product Name Free Hanging, Panel Mount Rectangular Connector Wire-Board Connector Receptacle, 5Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Free-Hanging
Contact Size (AWG) 22 AWG
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data