4 Pos 2.54mm Straight Header, Male Pin, 3A, 750V, Thru-Hole Product overview: 5-146257-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146257-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
04 MODII HDR DRST B/A .100CL
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 4; 0.025 in.; 0.12 in.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-146257-2 | 5-146257-2-ND | 5-146257-2 | 12R2759 | 70042464 |
| Product Name | 3A 750V Electronic Connector | Headers, Male Pins | Header | 04 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity | Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 4; 0.025 in.; 0.12 in. |
| Termination | Through Hole | Solder | Thru-Hole | ||
| Voltage Rating | 750 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | |
| Connector Type | Header Connector | Header Connector |