TE Connectivity D-Shaped Connectors 5205207-1

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.11 INCH , .109 INCH , .108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.11 INCH , .109 INCH , .108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5205207-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5205207-1
D-Shaped Connectors 5205207-1
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.11 INCH , .109 INCH , .108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ]
  • Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.11 INCH , .109 INCH , .108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Downers Grove, IL, United States
D-Subminiature Connector
5205207-1
D-Subminiature Connector 5205207-1
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings - 1230731-5205207-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings
1230731-5205207-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings 1230731-5205207-1
Win Source Part Number: 1230731-5205207-1 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings Series: AMPLIMITE HDP-20 Number of Positions: 25 Color: Black Connector Type: Receptacle for Female Contacts Contact Type: Signal Number of Rows: 2 Package: Bulk Note: Contacts Not Included Connector Style: D-Sub Standard Package: 400 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Dielectric Material: Polyamide (PA), Nylon, Glass Filled Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Free Hanging (In-Line) Shell Finish Thickness: 200µin (5.08µm) Alternative Parts (Cross-Reference): 5205207-1.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: -4-16211-7349-SI,-4- 16211-7349-SI-ND,A34 108,-5205207-1-SI,52 052071 Base Product Number: 5205207

Win Source Part Number: 1230731-5205207-1
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings
Series: AMPLIMITE HDP-20
Number of Positions: 25
Color: Black
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Rows: 2
Package: Bulk
Note: Contacts Not Included
Connector Style: D-Sub
Standard Package: 400
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Free Hanging (In-Line)
Shell Finish Thickness: 200µin (5.08µm)
Alternative Parts (Cross-Reference): 5205207-1.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: -4-16211-7349-SI,-4-16211-7349-SI-ND,A34108,-5205207-1-SI,52052071
Base Product Number: 5205207

Buy Now Datasheet
D Sub Connectors - 7183896 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183896
D Sub Connectors 7183896
TE Connectivity 5205207-1

TE Connectivity 5205207-1

Supplier's Site
D Sub Connectors - 7183896P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183896P
D Sub Connectors 7183896P
TE Connectivity 5205207-1

TE Connectivity 5205207-1

Supplier's Site
Singapore, Singapore
250V Electronic Connector
439-5205207-1
250V Electronic Connector 439-5205207-1
25 Pos D-Sub Female Crimp ST Connector, 250V, Gold Plating Product overview: 5205207-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5205207-1 can be used for catalog matching and distributor lookup.

25 Pos D-Sub Female Crimp ST Connector, 250V, Gold Plating Product overview: 5205207-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5205207-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5205207-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205207-1
D-Sub Connectors 5205207-1
HD RECPT ASSY SIZE 3

HD RECPT ASSY SIZE 3

Buy Now
D-Sub Connectors - 5205207-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205207-1
D-Sub Connectors 5205207-1
CRIMP SNAP ASY ZNC PL

CRIMP SNAP ASY ZNC PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205207-1
D-Sub Connectors 5205207-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors Miscellaneous - 5205207-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
5205207-1
Connectors Miscellaneous 5205207-1
HD RECPT ASSY SIZE 3

HD RECPT ASSY SIZE 3

Buy Now
D-Sub, D-Shaped Connector Housings - A34108-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A34108-ND
D-Sub, D-Shaped Connector Housings A34108-ND
Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
Hd Recpt Assy Size 3 Rohs Compliant Amp - Te Connectivity - 08R6428 - Newark, An Avnet Company
Chicago, IL, United States
Hd Recpt Assy Size 3 Rohs Compliant Amp - Te Connectivity
08R6428
Hd Recpt Assy Size 3 Rohs Compliant Amp - Te Connectivity 08R6428
HD RECPT ASSY SIZE 3 ROHS COMPLIANT: YES

HD RECPT ASSY SIZE 3 ROHS COMPLIANT: YES

Supplier's Site
D-Sub, D-Shaped Connector Housings - 5205207-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
5205207-1
D-Sub, D-Shaped Connector Housings 5205207-1
CONN D-SUB HOUSING RCPT 25POS

CONN D-SUB HOUSING RCPT 25POS

Supplier's Site Datasheet
D-Sub Receptacle; Steel; Crimp Snap; Female; 3; Zinc - 70041232 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Receptacle; Steel; Crimp Snap; Female; 3; Zinc
70041232
D-Sub Receptacle; Steel; Crimp Snap; Female; 3; Zinc 70041232
D-Sub Receptacle; Steel; Crimp Snap; Female; 3; Zinc

D-Sub Receptacle; Steel; Crimp Snap; Female; 3; Zinc

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5205207-1 5205207-1 1230731-5205207-1 7183896 7183896P 439-5205207-1 5205207-1 5205207-1 A34108-ND 08R6428 5205207-1 70041232
Product Name D-Shaped Connectors D-Subminiature Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings D Sub Connectors D Sub Connectors 250V Electronic Connector D-Sub Connectors Connectors Miscellaneous D-Sub, D-Shaped Connector Housings Hd Recpt Assy Size 3 Rohs Compliant Amp - Te Connectivity D-Sub, D-Shaped Connector Housings D-Sub Receptacle; Steel; Crimp Snap; Female; 3; Zinc
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Snap Crimp Crimp Crimp
Mounting Panel Mount Cable Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - A23617-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; Right Angle; 90°, 180°
View Details
2 suppliers
D-Sub Connector Assemblies - A109020-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
D-Shaped Connectors - 1-1532146-5 - TE Connectivity
Specs
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
Current Rating 3.0 amps
View Details
3 suppliers