6 Pos 2.54mm Unshrouded Header, Male Pin, Gold, 3A, 105°C Product overview: 5-146256-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146256-3 can be used for catalog matching and distributor lookup.
06 MODII HDR DRST B/A .100CL L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 6; 0.025 in.; 0.12 in.
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-146256-3 | 5-146256-3 | 5-146256-3 | A121369-ND | 40P9508 | 70042438 |
| Product Name | 3A Electronic Connector | Connectors Board to Board, PCB Mt Pin Hders & Recept | Header | Headers, Male Pins | Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 6; 0.025 in.; 0.12 in. |
| Termination | Through Hole | Surface Mount Straight | Thru-Hole | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |||
| Connector Type | Board to Board Connector | Header Connector | Board to Board Connector |