"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 10; 0.025 in.; 0.12 in
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146257-5-ND | 5-146257-5 | 50M3102 | 70042442 |
| Product Name | Headers, Male Pins | Header | Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 10; 0.025 in.; 0.12 in |
| Connector Type | Header Connector | Header Connector | Board to Board Connector | |
| Mounting | Through Hole | PCB, Surface Mount | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |
| Number of Contacts | 10 # | 10 # |