TE Connectivity Free Hanging, Panel Mount 640426-5

Description
5 Position Rectangular Receptacle Connector IDC Tin 18 AWG
Request a Quote Datasheet
Description
5 Position Rectangular Receptacle Connector IDC Tin 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A19581-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A19581-ND
Free Hanging, Panel Mount A19581-ND
5 Position Rectangular Receptacle Connector IDC Tin 18 AWG

5 Position Rectangular Receptacle Connector IDC Tin 18 AWG

Buy Now Datasheet
Downers Grove, IL, United States
Rectangular Connector
640426-5
Rectangular Connector 640426-5
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site Datasheet
Wire-Board Connector Receptacle, 5Pos, 3.96Mm; Connector Type Amp - Te Connectivity - 90F5400 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 5Pos, 3.96Mm; Connector Type Amp - Te Connectivity
90F5400
Wire-Board Connector Receptacle, 5Pos, 3.96Mm; Connector Type Amp - Te Connectivity 90F5400
WIRE-BOARD CONNECTOR RECEPTACLE, 5POS, 3.96MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Wire Size (AWG):18 RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 5POS, 3.96MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Wire Size (AWG):18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19581-ND 640426-5 90F5400
Product Name Free Hanging, Panel Mount Rectangular Connector Wire-Board Connector Receptacle, 5Pos, 3.96Mm; Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free-Hanging PCB
Contact Size (AWG) 18 AWG 18 AWG
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10205F2-01-327-01-327 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers