Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 4
Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military
Packaging Features Packaging Method : Carton
Product Type Features Compatible With RF Cable Type : Belden 8212 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Interfacial Seal RF Connector Style : Plug RF Interface : BNC Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Plated
- Body Plating Material : Silver
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Crimp Type : Dual
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ]
Electrical Characteristics
Mechanical Attachment
- RF Connector Coupling Mechanism : Bayonet
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 4
Other
- Coupling Nut Base Material : Brass
- Dielectric Material : PTFE
- Grade : Military
Packaging Features
- Packaging Method : Carton
Product Type Features
- Compatible With RF Cable Type : Belden 8212
- Connector & Contact Terminates To : Wire & Cable
- Connector Seal Type : Interfacial Seal
- RF Connector Style : Plug
- RF Interface : BNC
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]