"Connector Header Through Hole 11 position 0.100"" (2.54mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
11 Pos 2.54mm Shrouded Header, Male, Straight, 3A, 600V Product overview: 6-103669-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103669-0 can be used for catalog matching and distributor lookup.
11 MTE HDR SRST LATCH W/HLDWN
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32560-ND | 6-103669-0 | 316-6-103669-0 | 19R3667 |
| Product Name | Headers, Male Pins | Header | 3A 600V Electronic Connector | 11 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole | |||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 11 # |